ANSI - CAMI / Coated Abrasive Brushes
from Norton Abrasives
Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Highly flexible. Fast... [See More]
- Grit System: CAMI
- Outer / OD: 3 to 6
- Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
- Rotary Speed: 6000 to 13000
from Norton Abrasives
Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Dense, high-quality,... [See More]
- Grit System: CAMI
- Outer / OD: 6 to 8
- Brush Type / Shape: Flap Brush; Power / Rotary Brush (Wheel, Roller)
- Rotary Speed: 4500 to 6500
from Norton Abrasives
Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features... [See More]
- Grit System: CAMI
- Outer / OD: 0.7500 to 2
- Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller)
- Rotary Speed: 20000
from Norton Abrasives
Choose Full Cable Twist Knot Wire Wheel Brushes for the tougher applications, especially for weld passes or other demanding applications. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless... [See More]
- Grit System: CAMI
- Outer / OD: 4 to 6
- Brush Type / Shape: Flap Brush; Power / Rotary Brush (Wheel, Roller)
- Rotary Speed: 12500 to 15000
from Maryland Brush Company, Inc.
Pittex ® Solid Face. Typical uses: Cleaning Rubber and Plastic Molds. Cleaning Weld Scale Cleaning Castings. Removing Rust, Paint, Burrs, Rubber Flash and Carbon. Cleaning and Finishing Recessed Areas Spot Facing. ES 1 120SC, 1 inch Solid End Brush, .040-120 Grit SC, 1/4 inch Shank [See More]
- Grit System: CAMI
- Outer / OD: 1
- Brush Type / Shape: End Brush
- Bore / Shank: 0.2500