Cup Brush Abrasive Brushes
from Norton Abrasives
Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Highly flexible. Fast... [See More]
- Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
- Rotary Speed: 6000 to 13000
- Outer / OD: 3 to 6
- Brush Filament / Fill Material: Abrasive Filament
from TFC Ltd.
Specifically designed for clearing holes prior to installation. [See More]
- Brush Type / Shape: Cup Brush
- Brush Filament / Fill Material: Abrasive Filament
from Maryland Brush Company, Inc.
1/2 inch Pilot Bonding Brush, .004 SS, 3/16 inch Pilot [See More]
- Brush Type / Shape: Cup Brush
- Rotary Speed: 20000
- Outer / OD: 0.5000
- Brush Filament / Fill Material: Abrasive Filament
from Weiler Abrasives
Ideal for deburring and finishing in light duty applications. Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications. Suitable for right angle grinder tool usage [See More]
- Brush Type / Shape: Cup Brush
- Bore / Shank: 2.9
- Outer / OD: 0.0220
- Length: 3.3
from Maryland Brush Company, Inc.
BY617, 7 inch Encap Stringer Bead, 7 inch x 1/4 inch x 5/8 inch - 11 AH, .014 [See More]
- Brush Type / Shape: Cup Brush
- Width: 0.2500
- Outer / OD: 7
- Trim Length: 1.12
from Weiler Abrasives
Ideal for deburring and finishing in light duty applications. Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications. Suitable for right angle grinder tool usage [See More]
- Brush Type / Shape: Cup Brush
- Bore / Shank: 5
- Outer / OD: 0.0350
- Length: 3.12
from Maryland Brush Company, Inc.
R1-1/2 30 SG, 1-1/2 inch Encap Bull's Eye, 3/8 inch AH, .014 [See More]
- Brush Type / Shape: Cup Brush
- Trim Length: 0.3750
- Outer / OD: 1.5
- Rotary Speed: 20000
from Weiler Abrasives
Ideal for Deburring and Finishing in Light-Duty Applications. Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications [See More]
- Brush Type / Shape: Cup Brush
- Bore / Shank: 2.85
- Outer / OD: 0.0400
- Length: 3.05
from Weiler Abrasives
Ideal for deburring and finishing in light duty applications. Can be used in dedicated machines in automated processes or on low speed/high torque handheld tools for manual applications. Suitable for right angle grinder tool usage [See More]
- Brush Type / Shape: Cup Brush
- Bore / Shank: 3
- Outer / OD: 0.0350
- Length: 3.55