Power / Rotary Brush (Wheel, Roller) Abrasive Brushes

35 Results
Crimped Wire Cup Brushes
from Norton Abrasives

Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Highly flexible. Fast... [See More]

  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 6000 to 13000
  • Outer / OD: 3 to 6
  • Brush Filament / Fill Material: Abrasive Filament
Crimped Wire Wheel Brushes
from Norton Abrasives

Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Dense, high-quality,... [See More]

  • Brush Type / Shape: Flap Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 4500 to 6500
  • Outer / OD: 6 to 8
  • Brush Filament / Fill Material: Abrasive Filament
End Brushes
from Norton Abrasives

Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features... [See More]

  • Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 20000
  • Outer / OD: 0.7500 to 2
  • Brush Filament / Fill Material: Abrasive Filament
Full Cable Twist Knot Wire Wheel Brushes
from Norton Abrasives

Choose Full Cable Twist Knot Wire Wheel Brushes for the tougher applications, especially for weld passes or other demanding applications. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless... [See More]

  • Brush Type / Shape: Flap Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 12500 to 15000
  • Outer / OD: 4 to 6
  • Brush Filament / Fill Material: Abrasive Filament
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament -- 0110701
from Abtex Corporation

Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]

  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 2
  • Outer / OD: 6
  • Trim Length: 1.5
Abrasive Wheel Brush – CeramiX™ -- 30130
from Tanis Incorporated

The CeramiX ™ Abrasive Wheel brush is an exclusive product offering from Tanis. This product line contains a proprietary 3M ™ abrasive grain mineral which is a tough, hard and self-sharpening abrasive grain with a crystalline structure that increases the life of the product. This brush... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – CeramiX™
  • Bore / Shank: 2
  • Outer / OD: 6
  • Width: 1
10 inch - 40/120 Grit Rotary Scrub Brush w/ FC08 Clutch Plate -- 61410FC08
from Liberty Brush Manufacturing, LLC

10 inch - 40/120 Grit Rotary Scrub Brush w/ FC08 Clutch Plate [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Scrub / Washout
  • Brush Filament / Fill Material: Abrasive Filament
  • Outer / OD: 10
  • Grit Size: 40 to 120
Abrasive Nylon Coper Centers -- CY-1 1/2"
from Brush Research Manufacturing Co., Inc.

Copper center power brushes serve applications where light deburring, edge blending and general surface finishing are necessary. With many different diameter sizes and abrasive types available, these wheel brushes work well in a variety of applications. For larger surface areas, abrasive brushes... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament -- 0124500
from Abtex Corporation

Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]

  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Trim Length: 2
  • Outer / OD: 10
  • Rotary Speed: 1800
Abrasive Wheel Brush – Silicon Carbide -- 30415
from Tanis Incorporated

Our Silicon Carbide Abrasive Wheel brushes are manufactured using nylon impregnated with a traditional grit. Silicon carbide is known for its durability and is widely used in many industrial applications and is preferred for finishing ferrous metals. This brush has numerous benefits over wire... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Abrasive Brushes - Abrasive Wheel Brush – Silicon Carbide
  • Bore / Shank: 2
  • Outer / OD: 6
  • Width: 1
Circular Flared Brushes -- BNF-26
from Brush Research Manufacturing Co., Inc.

Brush Research Manufacturing's circular flared end brushes are best used for removing rust and paint, polishing, weld cleaning, mold cleaning, deburring and spot facing. These end brushes provide side cutting action and will not score blind hole bottoms. [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4" drive pin holes\ -- 0636202
from Abtex Corporation

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]

  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 0.8750
  • Outer / OD: 6
  • Trim Length: 1.5
Copper Center Brushes -- C-1 1/2"
from Brush Research Manufacturing Co., Inc.

Copper center power brushes serve applications where light deburring, edge blending and general surface finishing are necessary. With many different diameter sizes and abrasive types available, these wheel brushes work well in a variety of applications. For larger surface areas, abrasive brushes... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes -- 0636200
from Abtex Corporation

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]

  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 0.8750
  • Outer / OD: 6
  • Trim Length: 1.5
Crimped Wire Wheel Brush -- BDM-6B
from Brush Research Manufacturing Co., Inc.

For all of your cleaning, deburring and surface finishing needs, Brush Research Manufacturing provides a number of wheel brushes. We offer quality crimped wire wheel brushes for standard applications, as well heavy and super duty applications. [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Abtex End Brush Tools, Silicon Carbide Filament -- 0700600
from Abtex Corporation

Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Length: 2.75
  • Bore / Shank: 0.2500
  • Width: 0.7500
Cup Brushes -- BNH-16AY
from Brush Research Manufacturing Co., Inc.

Cup brushes are most commonly used for deburring and surface finishing, as well as the removal of rust, paint or scale. Brush Research Manufacturing produces cup brushes in a variety of sizes and abrasive types. Our wire cup brushes are best suited for deburring and surface preparation of large... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density -- 0518800
from Abtex Corporation

Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG. [See More]

  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 7.09
  • Outer / OD: 7.09
  • Trim Length: 1
Cup Brushes -- BUC-4AY
from Brush Research Manufacturing Co., Inc.

Cup brushes are most commonly used for deburring and surface finishing, as well as the removal of rust, paint or scale. Brush Research Manufacturing produces cup brushes in a variety of sizes and abrasive types. Our wire cup brushes are best suited for deburring and surface preparation of large... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1" Trim -- 0200800
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 2
  • Outer / OD: 2
  • Trim Length: 1
Encapsulated Brushes -- BUC-4E
from Brush Research Manufacturing Co., Inc.

When you need brushes that will provide aggressive cutting action for removing paint, rust, rubber flash or for deburring, surface blending and surface preparation, encapsulated cup and wheel brushes can help. These cup and wheel brushes provide fast and positive cutting action and are most... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2" Trim -- 0609205
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 2
  • Outer / OD: 2
  • Trim Length: 1.5
Knotted Wire End Brush -- BNH-12
from Brush Research Manufacturing Co., Inc.

If you're looking for a way to deburr, clean, and remove rust or scale, knotted wire end brushes are the solution. Included in this line of power brushes are the standard and banded knotted wire end brushes, as well as end brushes with a cup protector. The advantage of the knotted wire end brush is... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2" Trim -- 0626305
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 2
  • Outer / OD: 2
  • Trim Length: 1.5
Knotted Wire Wheel Brush -- BTS-3
from Brush Research Manufacturing Co., Inc.

When heavy brushing action is required, knotted wire wheel brushes from Brush Research Manufacturing can get the job done. These wheel brushes provide durable cutting action and are appropriate for cleaning applications. Our wire wheel brushes reduce wire fatigue by absorbing vibration and bending. [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Silicon Carbide Filament, Standard Density --Disc Brushes -- 0503600
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 10000
  • Bore / Shank: 3
  • Brush Filament / Fill Material: Abrasive Filament
Mandrel Mounted Wheel Brushes -- BMC-12AY
from Brush Research Manufacturing Co., Inc.

Brush Research Manufacturing provides wheel brushes for your surface finishing and deburring needs. These power brushes come in a variety of styles, sizes and abrasive types to help you with any surface finishing project. Our wire wheel brushes are perfect for pipe cleaning, carbon removal and rust... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Silicon Carbide Filament, V Tuft --Disc Brush -- 0619500
from Abtex Corporation

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]

  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 2500
  • Bore / Shank: 6
  • Brush Filament / Fill Material: Abrasive Filament
Mandrel Mounted Wheel Brushes -- BMC-12AY
from Brush Research Manufacturing Co., Inc.

Brush Research Manufacturing provides wheel brushes for your surface finishing and deburring needs. These power brushes come in a variety of styles, sizes and abrasive types to help you with any surface finishing project. Our wire wheel brushes are perfect for pipe cleaning, carbon removal and rust... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Silicon Carbide Rectangular Filament, Max Density -- Disc Brush -- 0623700
from Abtex Corporation

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]

  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 4500
  • Bore / Shank: 3
  • Brush Filament / Fill Material: Abrasive Filament
Mandrel Mounted Wheel Brushes -- BMC-30
from Brush Research Manufacturing Co., Inc.

Constructed on 1/4" diameter stems. Eliminates the need for separate adaptors when when installing in chucks or collects of portable tools or drill presses. These brushes are ideal for internal pipe cleaning, carbon removal, flash removal, and light rust and scale removal. [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Silicon Carbide Rectangular Filament, V Tuft -- Disc Brush -- 0618700
from Abtex Corporation

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]

  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 2500
  • Bore / Shank: 6
  • Brush Filament / Fill Material: Abrasive Filament
Mandrel Mounted Wheel Brushes -- BMF-14
from Brush Research Manufacturing Co., Inc.

Brush Research Manufacturing provides wheel brushes for your surface finishing and deburring needs. These power brushes come in a variety of styles, sizes and abrasive types to help you with any surface finishing project. Our wire wheel brushes are perfect for pipe cleaning, carbon removal and rust... [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Mini-Grinder Cup and Wheel Brushes -- BSTCM-115
from Brush Research Manufacturing Co., Inc.

Available in 2-3/4" diameter, these brushes are recommended for removal of burrs, weld scale and rust, edge blending, paint removal and surface prep. Knot cup brushes is made in carbon steel and has a 5/8"-11 arbor hole for attachment to grinding tools [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament
Solid Wire End Brush -- BNS-10C
from Brush Research Manufacturing Co., Inc.

For rust and paint removal, weld cleaning, carbon cleaning, deburring and more, solid wire end brushes are the answer. These power brushes are used with hand-held tools to effectively clean and provide proper surface finishing for your application. [See More]

  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Brush Filament / Fill Material: Abrasive Filament