Metalworking Abrasive Brushes

22 Results
Crimped Wire Cup Brushes
from Norton Abrasives

Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Highly flexible. Fast... [See More]

  • Applications: Dry; Bench or Backstand; Metalworking; Cleaning and Surface Conditioning
  • Outer / OD: 3 to 6
  • Brush Type / Shape: Cup Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 6000 to 13000
Crimped Wire Wheel Brushes
from Norton Abrasives

Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits. Dense, high-quality,... [See More]

  • Applications: Dry; Bench or Backstand; Metalworking; Cleaning and Surface Conditioning
  • Outer / OD: 6 to 8
  • Brush Type / Shape: Flap Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 4500 to 6500
End Brushes
from Norton Abrasives

Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features... [See More]

  • Applications: Dry; Bench or Backstand; Metalworking; Cleaning and Surface Conditioning
  • Outer / OD: 0.7500 to 2
  • Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 20000
Full Cable Twist Knot Wire Wheel Brushes
from Norton Abrasives

Choose Full Cable Twist Knot Wire Wheel Brushes for the tougher applications, especially for weld passes or other demanding applications. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless... [See More]

  • Applications: Dry; Bench or Backstand; Metalworking; Cleaning and Surface Conditioning
  • Outer / OD: 4 to 6
  • Brush Type / Shape: Flap Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 12500 to 15000
ES 1 120SC, 1 Inch Solid End Brush -- 43566
from Maryland Brush Company, Inc.

Pittex ® Solid Face. Typical uses: Cleaning Rubber and Plastic Molds. Cleaning Weld Scale Cleaning Castings. Removing Rust, Paint, Burrs, Rubber Flash and Carbon. Cleaning and Finishing Recessed Areas Spot Facing. ES 1 120SC, 1 inch Solid End Brush, .040-120 Grit SC, 1/4 inch Shank [See More]

  • Applications: Dry; Coarser filaments or grit sizes; Metalworking; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Outer / OD: 1
  • Brush Type / Shape: End Brush
  • Bore / Shank: 0.2500
Abtex Aluminum Oxide Small Diameter Wheels -- 0100300
from Abtex Corporation

Copper Center Radial Wheels. Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Outer / OD: 1
  • Brush Type / Shape: Disc Brush
  • Trim Length: 0.1250
Mini Abrasive Nylon Brush -- 81-AY-.032
from MicroGroup

Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears. Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments... [See More]

  • Applications: Polishing or lapping (Very fine grits or filaments); Metalworking
  • Outer / OD: 0.0350
  • Brush Type / Shape: Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
  • Bore / Shank: 0.0160
R10120SC, 10 Inch Pittex Ring Section -- 40072
from Maryland Brush Company, Inc.

Pittex ® sections are used for deburring, surface refining, flash removal and edge cleaning and breaking, and can also be used on wood for sanding. Pittex ® filaments are also available in other brush constructions (i.e., wide face, scrubbers, end brushes, cups, etc.). Pittex ® Filament... [See More]

  • Applications: Portable Grinder or Handheld; Dry; Contour or Edge; Coarser filaments or grit sizes; Metalworking; Finer or softer grits or filaments; Cleaning and Surface Conditioning
  • Outer / OD: 10
  • Brush Type / Shape: Pittex Ring
  • Width: 0.5000
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament -- 0110701
from Abtex Corporation

Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Outer / OD: 6
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 2
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament -- 0124500
from Abtex Corporation

Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Outer / OD: 10
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Trim Length: 2
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4" drive pin holes\ -- 0636202
from Abtex Corporation

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Outer / OD: 6
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 0.8750
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes -- 0636200
from Abtex Corporation

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Outer / OD: 6
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 0.8750
Abtex End Brush Tools, Silicon Carbide Filament -- 0700600
from Abtex Corporation

Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Bore / Shank: 0.2500
  • Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
  • Length: 2.75
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density -- 0518800
from Abtex Corporation

Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG. [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Outer / OD: 7.09
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 7.09
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1" Trim -- 0200800
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Outer / OD: 2
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 2
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2" Trim -- 0609205
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Outer / OD: 2
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 2
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2" Trim -- 0626305
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Outer / OD: 2
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Bore / Shank: 2
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density -- 0182000
from Abtex Corporation

Copper Center Radial Wheels. Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Outer / OD: 3
  • Brush Type / Shape: Disc Brush
  • Trim Length: 0.5000
Silicon Carbide Filament, Standard Density --Disc Brushes -- 0503600
from Abtex Corporation

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Bore / Shank: 3
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 10000
Silicon Carbide Filament, V Tuft --Disc Brush -- 0619500
from Abtex Corporation

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Bore / Shank: 6
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 2500
Silicon Carbide Rectangular Filament, Max Density -- Disc Brush -- 0623700
from Abtex Corporation

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Bore / Shank: 3
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 4500
Silicon Carbide Rectangular Filament, V Tuft -- Disc Brush -- 0618700
from Abtex Corporation

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]

  • Applications: Metalworking; Finer or softer grits or filaments
  • Bore / Shank: 6
  • Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Rotary Speed: 2500