Disc Brush Abrasive Brushes
from Weiler Abrasives
Precision machined aluminum cup. Designed to be the most cost-effective media for applications requiring a smaller brushing tool. Fine grade. 120 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 1.75
- Outer / OD: 0.0220
- Length: 1.7
from Tanis Incorporated
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX and Silicon Carbide... [See More]
- Brush Type / Shape: Disc Brush; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Fine-Blanking Disc Brush
- Bore / Shank: 0.9843
- Outer / OD: 6
- Trim Length: 0.9843
from Abtex Corporation
Copper Center Radial Wheels. Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. [See More]
- Brush Type / Shape: Disc Brush
- Trim Length: 0.1250
- Outer / OD: 1
- Rotary Speed: 10000
from Weiler Abrasives
Precision machined aluminum cup. Designed to be the most cost-effective media for applications requiring a smaller brushing tool. Very fine grade. 180 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.25
- Outer / OD: 0.0350
- Length: 1.7
from Abtex Corporation
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]
- Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
- Bore / Shank: 2
- Outer / OD: 6
- Trim Length: 1.5
from Weiler Abrasives
Precision Machined Aluminum Cup. Designed to Be the Most Cost-Effective Media For Applications Requiring a Smaller Brushing Tool [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.2
- Outer / OD: 0.0400
- Length: 1.7
from Abtex Corporation
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce... [See More]
- Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
- Trim Length: 2
- Outer / OD: 10
- Rotary Speed: 1800
from Weiler Abrasives
Precision Machined Aluminum Cup. Designed to Be the Most Cost-Effective Media For Applications Requiring a Smaller Brushing Tool [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.2
- Outer / OD: 0.0550
- Length: 1.7
from Abtex Corporation
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]
- Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
- Bore / Shank: 0.8750
- Outer / OD: 6
- Trim Length: 1.5
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Fine grade. 120 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2
- Outer / OD: 0.0400
- Length: 9.9
from Abtex Corporation
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most... [See More]
- Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
- Bore / Shank: 0.8750
- Outer / OD: 6
- Trim Length: 1.5
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Medium grade. 80 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 1.95
- Outer / OD: 0.0400
- Length: 9.9
from Abtex Corporation
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG. [See More]
- Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
- Bore / Shank: 7.09
- Outer / OD: 7.09
- Trim Length: 1
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Very fine grade. 180 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.88
- Outer / OD: 0.0350
- Length: 14.25
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
- Bore / Shank: 2
- Outer / OD: 2
- Trim Length: 1
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Fine grade. 120 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.88
- Outer / OD: 0.0400
- Length: 14.25
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
- Bore / Shank: 2
- Outer / OD: 2
- Trim Length: 1.5
from Weiler Abrasives
Precision machined aluminum cup. Designed to be the most cost-effective media for applications requiring a smaller brushing tool. 80 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.25
- Outer / OD: 0.0500 to 0.1000
- Length: 1.95
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
- Bore / Shank: 2
- Outer / OD: 2
- Trim Length: 1.5
from Weiler Abrasives
Precision machined aluminum cup. Designed to be the most cost-effective media for applications requiring a smaller brushing tool. Medium grade. 80 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.25
- Outer / OD: 0.0500 to 0.1000
- Length: 2.95
from Abtex Corporation
Copper Center Radial Wheels. Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring. [See More]
- Brush Type / Shape: Disc Brush
- Trim Length: 0.5000
- Outer / OD: 3
- Rotary Speed: 10000
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Very fine grade. 180 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 1.95
- Outer / OD: 0.0350
- Length: 2.9
from Abtex Corporation
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring. [See More]
- Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
- Rotary Speed: 10000
- Bore / Shank: 3
- Brush Filament / Fill Material: Abrasive Filament
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Fine grade. 120 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 1.95
- Outer / OD: 0.0400
- Length: 2.9
from Abtex Corporation
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]
- Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
- Rotary Speed: 2500
- Bore / Shank: 6
- Brush Filament / Fill Material: Abrasive Filament
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Fine grade. 120 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 1.95
- Outer / OD: 0.0450 to 0.0900
- Length: 2.95
from Abtex Corporation
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]
- Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
- Rotary Speed: 4500
- Bore / Shank: 3
- Brush Filament / Fill Material: Abrasive Filament
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Medium grade. 80 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 1.95
- Outer / OD: 0.0450 to 0.0900
- Length: 2.9
from Abtex Corporation
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular... [See More]
- Brush Type / Shape: Disc Brush; Power / Rotary Brush (Wheel, Roller)
- Rotary Speed: 2500
- Bore / Shank: 6
- Brush Filament / Fill Material: Abrasive Filament
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Extra fine grade. 320 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 1.95
- Outer / OD: 0.0220
- Length: 3.4
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Very fine grade. 180 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 1.95
- Outer / OD: 0.0350
- Length: 3.4
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Medium grade. 80 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 1.95
- Outer / OD: 0.0400
- Length: 3.4
from Weiler Abrasives
Extra fine grade. 80 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 1.95
- Outer / OD: 0.0450 to 0.0900
- Length: 3.4
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Medium grade. 80 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 1.95
- Outer / OD: 0.0550
- Length: 3.4
from Weiler Abrasives
Manufacutred Using a Tufted Filament Configuration. Longer trim length provides increased aggression, greater comformability and longer product life [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.05
- Outer / OD: 0.0500 to 0.1000
- Length: 3.95
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Medium grade. 80 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.1
- Outer / OD: 0.0550
- Length: 3.95
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Extra fine grade. 320 grit [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.1
- Outer / OD: 0.0220
- Length: 3.9
from Weiler Abrasives
Manufactured using a tufted filament configuration. Longer trim length provides increased aggression, greater conformability and longer product life. Very fine grade [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.05
- Outer / OD: 0.0350
- Length: 3.95
from Weiler Abrasives
Manufacutred Using a Tufted Filament Configuration. Longer trim length provides increased aggression, greater comformability and longer product life [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.1
- Outer / OD: 0.0400
- Length: 3.9
from Weiler Abrasives
Silicon carbide is a fast cutting abrasive commonly used on non-ferrous metals and in low pressure applications. Crimped bristle discs are more durable than straight discs. They are commonly used where the impact of a knotted brush would alter the workpiece. Plain hole connectors have a non-threaded... [See More]
- Brush Type / Shape: Disc Brush
- Bore / Shank: 2.05
- Outer / OD: 0.0400
- Length: 3.9