Cleanroom / Heat Tolerant Brooms, Mops, and Janitorial Brushes

15 Results
Fryer Brush -- 100T
from Braun Brush Co.

Fryer Brush 28" x 1 3/8" dia. Teflon bristles. There is no need to let the fryer cool down to use these brushes. Teflon bristles from Du Pont will take up to 500 degrees Fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three styles to choose from in the Teflon... [See More]

  • Applications: Cleanroom or Critical Cleaning; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Teflon
  • Type / Shape: Disc Brush; Strip Brush; Handheld Brush; Vacuum
  • Outer / OD: 1.36
Fryer Brush -- 101T
from Braun Brush Co.

Fryer Brush L tip 24" Teflon 1" dia. There is no need to let the fryer cool down to use these brushes. Teflon bristles from Du Pont will take up to 500 degrees Fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three styles to choose from in the Teflon heat... [See More]

  • Applications: Cleanroom or Critical Cleaning; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Teflon
  • Type / Shape: Disc Brush; Strip Brush; Handheld Brush; Vacuum
  • Outer / OD: 1
Fryer Brush -- 102T
from Braun Brush Co.

Fryer Brush U Tip Teflon. There is no need to let the fryer cool down to use these brushes. Sturdy Teflon bristles from Du Pont will take up to 500 degrees fahrenheit. The Polypropylene handle will insulate the user from the heat. There are three heavy duty styles to choose from in the Teflon heat... [See More]

  • Applications: Cleanroom or Critical Cleaning; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Teflon
  • Type / Shape: Disc Brush; Strip Brush; Handheld Brush; Vacuum
  • Product / Material Worked: Fryer
Grease Brush -- 700-5
from Braun Brush Co.

A tapered maple wood handle, quality natural bristle and a heat resistant ferrule make this brush comfortable to use, effective and durable with epoxy set bristles. In 1 or 1 1/4" Dia., black or white bristle options. [See More]

  • Applications: Cleanroom or Critical Cleaning; Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Epoxy Bristles
  • Type / Shape: Handheld Brush
  • Outer / OD: 1
Grease Brush -- 700-7
from Braun Brush Co.

A tapered maple wood handle, quality natural bristle and a heat resistant ferrule make this brush comfortable to use, effective and durable with epoxy set bristles. in 1 or 1 1/4" Dia., black or white bristle options. [See More]

  • Applications: Cleanroom or Critical Cleaning; Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Epoxy Bristles
  • Type / Shape: Handheld Brush
  • Outer / OD: 1.25
Grease Brush -- 800-5
from Braun Brush Co.

A tapered maple wood handle, quality natural bristle and a heat resistant ferrule make this brush comfortable to use, effective and durable with epoxy set bristles. in 1 or 1 1/4" Dia., black or white bristle options. [See More]

  • Applications: Cleanroom or Critical Cleaning; Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Epoxy Bristles
  • Type / Shape: Handheld Brush
  • Outer / OD: 1
Grease Brush -- B5A
from Braun Brush Co.

Two sizes of grease brushes are available in three different fills; white boar hair or white or green nylon. All models are epoxy set to eliminate shedding. Set in a slip resistant polypropylene handle. [See More]

  • Applications: Cleanroom or Critical Cleaning; Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Nylon, Boar Hair
  • Type / Shape: Handheld Brush
  • Outer / OD: 1
Grease Brush -- B7A
from Braun Brush Co.

Two sizes of grease brushes are available in three different fills; white boar hair or white or green nylon. All models are epoxy set to eliminate shedding. Set in a slip resistant polypropylene handle. [See More]

  • Applications: Cleanroom or Critical Cleaning; Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Nylon, Boar Hair
  • Type / Shape: Handheld Brush
  • Outer / OD: 1.25
Indoor Floor Broom -- 275
from Braun Brush Co.

Tampico Fiber and a hard wood block are combined to make this a very popular broom. Tampico is really an amazing fiber. It is grown naturally (so it is a renewable resource), it is extremely long lasting, it picks up fine dust and dirt, it is heat resistant and it not very expensive. This broom is... [See More]

  • Applications: Cleanroom or Critical Cleaning; Floor / Scrubbing Machine; Dusting / Wiping; Cleaning and Surface Conditioning; Dry
  • Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
  • Type / Shape: Strip Brush; Handheld Brush
  • Width: 10 to 36
Oven Brush -- B30
from Braun Brush Co.

There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the brush is... [See More]

  • Applications: Cleanroom or Critical Cleaning; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Type / Shape: Strip Brush; Handheld Brush
  • Width: 9.75
Oven Brush -- B32
from Braun Brush Co.

There is no wood in this brush to char or crack. A special hygienic, heat resistant epoxy makes this the most durable oven brush available. Either brass (B30) or stainless (B32) bristles are permanently fused to the aircraft quality aluminum block. 1 1/2" brush trim. The back of the brush is... [See More]

  • Applications: Cleanroom or Critical Cleaning; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Type / Shape: Strip Brush; Handheld Brush
  • Width: 9.75
Oven Brush -- B9
from Braun Brush Co.

This brush has been used in bakeries and pizzerias for many years. It is an ideal small brush used for sweeping crumbs and corn meal out of a hot oven. The tampico fibers are heat resistant. [See More]

  • Applications: Cleanroom or Critical Cleaning; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
  • Type / Shape: Strip Brush; Handheld Brush
  • Length: 48
Utility Brush -- 9097
from Braun Brush Co.

This brush is designed to withstand higher temperatures. Nylon bristles are laced into a polypropylene block and attached to a hard wood handle. [See More]

  • Applications: Cleanroom or Critical Cleaning; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Type / Shape: Scrub / Washout; Strip Brush; Handheld Brush
  • Product / Material Worked: Pharmaceutical / Medical
Utility Brush -- 9097P
from Braun Brush Co.

This brush is designed to withstand very high temperatures. Black Nylon bristles are laced into a plastic block. [See More]

  • Applications: Cleanroom or Critical Cleaning; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Type / Shape: Scrub / Washout; Strip Brush; Handheld Brush
  • Product / Material Worked: Pharmaceutical / Medical
Utility Brush -- 9099
from Braun Brush Co.

This brush is designed to withstand higher temperatures. Nylon bristles are laced into a polypropylene block and attached to a hard wood handle. [See More]

  • Applications: Cleanroom or Critical Cleaning; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Type / Shape: Scrub / Washout; Strip Brush; Handheld Brush
  • Product / Material Worked: Pharmaceutical / Medical