Strip Brush Brooms, Mops, and Janitorial Brushes
from Braun Brush Co.
100 Liter Tank Brush 38" OA w/Oval Handle. This generously filled 100 Liter Tank Brush is 38" overall long with a 7" brush diameter, 11 1/2 brush part filled with .022" Natural Crimp Polyester w/Extra fill in flared tip. Galvanized twisted wire. [See More]
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush; Vacuum
- Outer / OD: 7
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 38
from Braun Brush Co.
A fully filled twisted in wire nylon brush is ideal for cleaning out a 5 gallon container, bent in a 'L' shape to accomodate small necks and large containers. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush; Vacuum
- Length: 26.5
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Applications: Cylindrical or Centerless; Cleaning and Surface Conditioning
from Braun Brush Co.
This brush is built to exceed to performance of the original brush for this machine. The aluminum casting is machined to fit. Tynex nylon is hand sewn into machined holes with stainless steel retaining wire. Increase the performance of your machine and replace those worn out brushes. [See More]
- Type / Shape: Strip Brush
- Width: 15
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Applications: Cleaning and Surface Conditioning
from Braun Brush Co.
Nicely filled with nylon, this beer bottle brush measures 18" x 6.25" x 2.5" made with twisted .09" Galvanized wire. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush; Vacuum
- Outer / OD: 6.25
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 18
from Braun Brush Co.
Bench Brush White Nylon Epoxy Set Wood Block. This bench brush will provide you with years of service with high quality nylon and hardwood block. Epoxy set nylon bristles will look like new each time it is washed out with mild soap and water. The overall length is 9.25". Trim out measures 2-1/2". [See More]
- Type / Shape: Scrub / Washout; Strip Brush; Handheld Brush
- Length: 9.25
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Trim Length: 2.5
from Braun Brush Co.
Billboard Posting Brush-Click"See It" for sizes. We have selected a unique blend of natural fibers and 5 different diameter Nylon fibers to create a paper smoothing brush with just the right degree of stiffness to smooth vinyl and delicate papers without tearing. The double rows of fibers are epoxy... [See More]
- Type / Shape: Strip Brush; Handheld Brush
- Length: 12 to 20
- Brush Filament / Fill Material: Natural Bristle / Hair; Nylon
- Width: 12 to 20
from Braun Brush Co.
Braun Brush is pleased to reintroduced this old favorite to help cope with all of the mud your boots pick up. This boot brush was originally sold to country Inns back in the early to mid 1900's. We make it the same way with Braun Brush quality standards to your satisfaction. [See More]
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush
- Applications: Cleaning and Surface Conditioning
- Product / Material Worked: Boots
- Base / Handle Material: Wood
from Braun Brush Co.
Limited Quantitites. A boot scraper becomes a necessary item when days get snowy or muddy. Berea College Crafts mounted two scrub brushes made of stiff palmyra to a cast iron stand. This will make scraping mud off the bottom and sides of your boots a "stand up" task. Handmade by Berea College... [See More]
- Type / Shape: Strip Brush
- Applications: Cleaning and Surface Conditioning
- Product / Material Worked: Boots
- Base / Handle Material: Metal
from Braun Brush Co.
The tunnel oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers are staple set in a rock maple block that take the heat. 2 1/2" trim length. With a D12 handle, this brush can reach the back of your brick oven. Available in 16" (#403016) and 24"... [See More]
- Type / Shape: Strip Brush; Handheld Brush
- Length: 24
- Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
- Width: 16
from Braun Brush Co.
Double sided carbon bristles and a steel scraper tackle more jobs. This Broiler Power Grill Brush features 2 x 16 rows of 1 1/8" carbon bristles on two sides of the block with a 29" solid wood handle attached. [See More]
- Type / Shape: Strip Brush; Handheld Brush
- Length: 29
- Brush Filament / Fill Material: Metal Wire; Carbon Wire
- Trim Length: 1.12
from Braun Brush Co.
This carbon wire Broiler King grill brush features 5 x 10 rows of 1 1/8" flat wire bristles with a scraper and 27" long thick wooden handle. [See More]
- Type / Shape: Strip Brush; Handheld Brush
- Length: 27
- Brush Filament / Fill Material: Metal Wire; Carbon Wire
- Trim Length: 1.12
from Braun Brush Co.
Soft horse hair is securely staple set into a beautiful hardwood mahogany broom block. Horse hair sweeps fine dust and dirt, and retains it's strength after years of use. 10" block, 2 3/4" hair trim. Accepts threaded 48" stained hardwood handle - included. [See More]
- Type / Shape: Strip Brush; Handheld Brush
- Length: 10
- Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
- Trim Length: 2.75
from Braun Brush Co.
For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being cleaned. A larger size brush will hold the most moisture and also cover the largest area allowing the job to be done quickly. [See More]
- Type / Shape: Strip Brush; Handheld Brush
- Length: 7
- Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
- Width: 2.75
from Braun Brush Co.
This brush is built on a 2" diameter hickory or polypropylene rod, extending 3" out of the brush. The brush is filled with Tynex nylon. Along the brush body, the filament is stainless steel wire bound to the rod core. The filament at the brush head is set into a high density polyethylene block held... [See More]
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush; Vacuum
- Outer / OD: 3
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Bore / Shank: 2
from Braun Brush Co.
Solid polypropylene block with two handle holes - one threaded, the other tapered. Available in Green Poly (701P), Gray flagged Poly (701G), and Stiff Brown Polypropylene (701PBR). Brush face measures 3" x 10" x 3" trim. Handle not included. [See More]
- Type / Shape: Strip Brush; Handheld Brush
- Width: 10
- Brush Filament / Fill Material: Natural Bristle / Hair; Boar Hair
- Trim Length: 3.5
from Braun Brush Co.
This is a proven way to get carpets really clean. The two rows of quality nylon fibers agitate the carpet and allow the user to get close to walls. The extremely low profile bonnet scrubs the carpet surface and provides maximum absorption. The Carpet Combo brush includes one bonnet. [See More]
- Type / Shape: End Brush; Strip Brush; Handheld Brush
- Outer / OD: 12 to 19
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Product / Material Worked: Carpet
from Braun Brush Co.
Why the heister over look a like products.?1. No streaks since there are more then three times the number of nylon bristles.2. More bristles mean much greater wear life.3. Longer trim for greater pile penetration.4. Designed to restore carpet pile to that new look include the finishing touch.5. [See More]
- Type / Shape: Strip Brush; Handheld Brush
- Product / Material Worked: Carpet
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Applications: Floor / Scrubbing Machine; Cleaning and Surface Conditioning
from Braun Brush Co.
To pound carpeting on pull bars on in house cleaning machines a special tool is required. For this job Braun has designed the R7 carpet pounding brush. Stiff nylon bristles packed into a 2 3/4" x 7 3/4" area allow for heavy pounding action without matting the carpet. A solid hi-density polyethylene... [See More]
- Type / Shape: Strip Brush; Handheld Brush
- Trim Length: 1.52
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Product / Material Worked: Carpet
from Braun Brush Co.
The silex brush fits perfectly in coffee pots to make cleaning easier. Synthetic bristles are held securely between heavy gauge corrosion resistant wires. This is a very durable brush. 11 1/2" OAL, 6" from outside of curve to handle line, 2" bristle diameter. [See More]
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush
- Outer / OD: 2
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Length: 11.5
from Braun Brush Co.
After seeing the results of the professional carpet comb, customers want to know how they can keep the pile raised between cleaning. For this, Braun has designed the R11 home style carpet comb. It is the scaled down version of the professional R12 carpet comb. Handle not included, use any standard... [See More]
- Type / Shape: Strip Brush; Handheld Brush
- Width: 9
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Product / Material Worked: Carpet
from Braun Brush Co.
Counter Duster 13" OAL 8" BP 2"trim Black Tampico [See More]
- Type / Shape: Scrub / Washout; Strip Brush; Handheld Brush
- Length: 13
- Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
- Trim Length: 2
from Braun Brush Co.
Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 3.5" OAL, 3/4" wool dauber diameter, galvanized wire. Order 144 (1 Gross) minimum. [See More]
- Type / Shape: Strip Brush; Handheld Brush
- Outer / OD: 0.7500
- Brush Filament / Fill Material: Natural Bristle / Hair; Wool
- Length: 3.5
from Braun Brush Co.
This is the standard palmyra floor scrub brush that has been around for 100 years. Maple block 10" wide. Palmyra fiber holds moisture without getting soft. Takes a tapered handle. Tapered handles are used on floor scrub brushes because threads swell and break off when repeatedly soaked in water. [See More]
- Type / Shape: Strip Brush; Handheld Brush
- Length: 10
- Brush Filament / Fill Material: Natural Bristle / Hair; Palmrya
- Trim Length: 2
from Braun Brush Co.
The following 16" Disk Main Brooms are for Tennant Scrubber models: Order 2 Brushes: #480, 1480, 5680-800D, 5700-800D, 7100-32D. Order 3 brushes for Models: 8400, 8410, Max Pro1200, 515, 7300, 8010, 8200, 8210, 8300. All are supplied with a TN08 Clutch Plate. These replacement Disk main brushes are... [See More]
- Type / Shape: Disc Brush; Strip Brush; Power / Rotary Brush (Wheel, Roller); Vacuum
- Width: 16
- Brush Filament / Fill Material: Synthetic Filament; Poly, Nylon
- Applications: Cylindrical or Centerless; Floor / Scrubbing Machine; Cleaning and Surface Conditioning
from Braun Brush Co.
All drain brushes are made using black polyester fiber on a solid polypropylene block, with the exception of the 3" diameter brush that is blue poly. Brushes come with an external thread to fit the L36 or L48 PVC handles. [See More]
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush
- Outer / OD: 3 to 6
- Brush Filament / Fill Material: Synthetic Filament; Polyester Fiber
- Product / Material Worked: Drains