Dusting / Wiping Brooms, Mops, and Janitorial Brushes

14 Results
Brooms -- 2526579
from RS Components, Ltd.

Bulldozer HQ.14/BY Broom [See More]

  • Applications: Dusting / Wiping; Dust Cleaning
  • Brush Filament / Fill Material: Specialty Blend / Other; Polyvinyl Chloride
  • Type / Shape: Broom
Brooms -- 2526580
from RS Components, Ltd.

Bulldozer HQ.16/Y Broom [See More]

  • Applications: Dusting / Wiping; Dust Cleaning
  • Brush Filament / Fill Material: Specialty Blend / Other; Polyvinyl Chloride
  • Type / Shape: Broom
Bench & Flour Brushes -- B23B
from Braun Brush Co.

These bench (or flour) brushes are impervious to liquid. In fact, they wind up looking like new each time they are washed out. This is made possible by epoxy setting soft Dupont Tynex nylon in a polypropylene block. The B25 bench brush features pure bleached boar's hair. The brush measures 9 1/2" x... [See More]

  • Applications: Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Type / Shape: Scrub / Washout; Handheld Brush
  • Length: 9.5
Duster -- 8330
from Delamo Manufacturing, Inc.

Dust is collected and retained by static cling and the unique twisted yarn in our duster. Looped end construction prevents fraying and gives better pickup of soil. The mops are made with tough polyester backing that lasts longer and doesn't shrink. 360 ° swivel head makes reaching tight... [See More]

  • Applications: Floor / Scrubbing Machine; Dusting / Wiping
  • Type / Shape: Broom
Bench Brush -- 101
from Braun Brush Co.

Bench Brush White Nylon Epoxy Set Wood Block. This bench brush will provide you with years of service with high quality nylon and hardwood block. Epoxy set nylon bristles will look like new each time it is washed out with mild soap and water. The overall length is 9.25". Trim out measures 2-1/2". [See More]

  • Applications: Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Nylon
  • Type / Shape: Scrub / Washout; Strip Brush; Handheld Brush
  • Length: 9.25
Broom -- 609HH
from Braun Brush Co.

Soft horse hair is securely staple set into a beautiful hardwood mahogany broom block. Horse hair sweeps fine dust and dirt, and retains it's strength after years of use. 10" block, 2 3/4" hair trim. Accepts threaded 48" stained hardwood handle - included. [See More]

  • Applications: Floor / Scrubbing Machine; Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
  • Type / Shape: Strip Brush; Handheld Brush
  • Length: 10
Brush -- 318
from Braun Brush Co.

For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being cleaned. A larger size brush will hold the most moisture and also cover the largest area allowing the job to be done quickly. [See More]

  • Applications: Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
  • Type / Shape: Strip Brush; Handheld Brush
  • Length: 7
Counter Duster -- 1-8
from Braun Brush Co.

Counter Duster 13" OAL 8" BP 2"trim Black Tampico [See More]

  • Applications: Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
  • Type / Shape: Scrub / Washout; Strip Brush; Handheld Brush
  • Length: 13
Dauber Ring -- DAUB3.5
from Braun Brush Co.

Wool Daubers have an endless number of applications for the hobbyist. Wool will not be affected by solvents and holds a large amount of liquid. 3.5" OAL, 3/4" wool dauber diameter, galvanized wire. Order 144 (1 Gross) minimum. [See More]

  • Applications: Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Natural Bristle / Hair; Wool
  • Type / Shape: Strip Brush; Handheld Brush
  • Outer / OD: 0.7500
Furniture & Cleaning Brush -- 1197
from Braun Brush Co.

Furniture & Cleaning Brush Horse Hair. For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being cleaned. A larger size brush will hold the most moisture and also cover the largest... [See More]

  • Applications: Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
  • Type / Shape: Scrub / Washout; Strip Brush; Handheld Brush
  • Product / Material Worked: Furniture
Grease Brush -- 700-5
from Braun Brush Co.

A tapered maple wood handle, quality natural bristle and a heat resistant ferrule make this brush comfortable to use, effective and durable with epoxy set bristles. In 1 or 1 1/4" Dia., black or white bristle options. [See More]

  • Applications: Cleanroom or Critical Cleaning; Dusting / Wiping; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Synthetic Filament; Epoxy Bristles
  • Type / Shape: Handheld Brush
  • Outer / OD: 1
Indoor Floor Broom -- 275
from Braun Brush Co.

Tampico Fiber and a hard wood block are combined to make this a very popular broom. Tampico is really an amazing fiber. It is grown naturally (so it is a renewable resource), it is extremely long lasting, it picks up fine dust and dirt, it is heat resistant and it not very expensive. This broom is... [See More]

  • Applications: Cleanroom or Critical Cleaning; Floor / Scrubbing Machine; Dusting / Wiping; Cleaning and Surface Conditioning; Dry
  • Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
  • Type / Shape: Strip Brush; Handheld Brush
  • Width: 10 to 36
Indoor Floor Broom -- 475
from Braun Brush Co.

This broom is heavily filled with a blend of Horse Hair (no they don't hurt the horses) and Tampico. Horse hair is soft for a broom so it picks up fine dust. Horse Hair is also expensive so it is mixed with tampico to support the Horse hair and make it last at a cost below an all Horse hair broom. [See More]

  • Applications: Floor / Scrubbing Machine; Dusting / Wiping; Cleaning and Surface Conditioning; Dry
  • Brush Filament / Fill Material: Specialty Blend / Other; Horse/Tampico Blend
  • Type / Shape: Strip Brush; Handheld Brush
  • Width: 12 to 36
Indoor Floor Broom -- 609
from Braun Brush Co.

This is the ultimate upright broom for fine wood or any smooth floors. Are you tired of the cheap brooms available in grocery stores? This is the answer. Pure boar hair is hand set in a mahogany block. The Boar hair is naturally tapered so that the tips are very fine. This allows the broom to pick... [See More]

  • Applications: Floor / Scrubbing Machine; Dusting / Wiping; Cleaning and Surface Conditioning; Dry
  • Brush Filament / Fill Material: Natural Bristle / Hair; Boar Hair
  • Type / Shape: Strip Brush; Handheld Brush
  • Length: 48