Specialty / Other Brooms, Mops, and Janitorial Brushes
from Braun Brush Co.
These bench (or flour) brushes are impervious to liquid. In fact, they wind up looking like new each time they are washed out. This is made possible by epoxy setting soft Dupont Tynex nylon in a polypropylene block. The B25 bench brush features pure bleached boar's hair. The brush measures 9 1/2" x... [See More]
- Product / Material Worked: Bench & Flour
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Type / Shape: Scrub / Washout; Handheld Brush
- Length: 9.5
from Braun Brush Co.
Bench Brush White Nylon Epoxy Set Wood Block. This bench brush will provide you with years of service with high quality nylon and hardwood block. Epoxy set nylon bristles will look like new each time it is washed out with mild soap and water. The overall length is 9.25". Trim out measures 2-1/2". [See More]
- Product / Material Worked: Bench
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Type / Shape: Scrub / Washout; Strip Brush; Handheld Brush
- Length: 9.25
from Braun Brush Co.
Billboard Posting Brush-Click"See It" for sizes. We have selected a unique blend of natural fibers and 5 different diameter Nylon fibers to create a paper smoothing brush with just the right degree of stiffness to smooth vinyl and delicate papers without tearing. The double rows of fibers are epoxy... [See More]
- Product / Material Worked: Billboard Posting
- Brush Filament / Fill Material: Natural Bristle / Hair; Nylon
- Type / Shape: Strip Brush; Handheld Brush
- Length: 12 to 20
from Braun Brush Co.
Braun Brush is pleased to reintroduced this old favorite to help cope with all of the mud your boots pick up. This boot brush was originally sold to country Inns back in the early to mid 1900's. We make it the same way with Braun Brush quality standards to your satisfaction. [See More]
- Product / Material Worked: Boots
- Applications: Cleaning and Surface Conditioning
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush
- Base / Handle Material: Wood
from Braun Brush Co.
Limited Quantitites. A boot scraper becomes a necessary item when days get snowy or muddy. Berea College Crafts mounted two scrub brushes made of stiff palmyra to a cast iron stand. This will make scraping mud off the bottom and sides of your boots a "stand up" task. Handmade by Berea College... [See More]
- Product / Material Worked: Boots
- Applications: Cleaning and Surface Conditioning
- Type / Shape: Strip Brush
- Base / Handle Material: Metal
from Braun Brush Co.
The tunnel oven brush is designed to reach in and clean while the oven is in operation. Natural tampico fibers are staple set in a rock maple block that take the heat. 2 1/2" trim length. With a D12 handle, this brush can reach the back of your brick oven. Available in 16" (#403016) and 24"... [See More]
- Product / Material Worked: Brick Hearth Oven
- Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
- Type / Shape: Strip Brush; Handheld Brush
- Length: 24
from Braun Brush Co.
Double sided carbon bristles and a steel scraper tackle more jobs. This Broiler Power Grill Brush features 2 x 16 rows of 1 1/8" carbon bristles on two sides of the block with a 29" solid wood handle attached. [See More]
- Product / Material Worked: Broiler
- Brush Filament / Fill Material: Metal Wire; Carbon Wire
- Type / Shape: Strip Brush; Handheld Brush
- Length: 29
from Braun Brush Co.
This carbon wire Broiler King grill brush features 5 x 10 rows of 1 1/8" flat wire bristles with a scraper and 27" long thick wooden handle. [See More]
- Product / Material Worked: Broiler King
- Brush Filament / Fill Material: Metal Wire; Carbon Wire
- Type / Shape: Strip Brush; Handheld Brush
- Length: 27
from Braun Brush Co.
For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being cleaned. A larger size brush will hold the most moisture and also cover the largest area allowing the job to be done quickly. [See More]
- Product / Material Worked: Furniture
- Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
- Type / Shape: Strip Brush; Handheld Brush
- Length: 7
from Braun Brush Co.
This brush is built on a 2" diameter hickory or polypropylene rod, extending 3" out of the brush. The brush is filled with Tynex nylon. Along the brush body, the filament is stainless steel wire bound to the rod core. The filament at the brush head is set into a high density polyethylene block held... [See More]
- Product / Material Worked: Can Wash
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush; Vacuum
- Outer / OD: 3
from Braun Brush Co.
This is a proven way to get carpets really clean. The two rows of quality nylon fibers agitate the carpet and allow the user to get close to walls. The extremely low profile bonnet scrubs the carpet surface and provides maximum absorption. The Carpet Combo brush includes one bonnet. [See More]
- Product / Material Worked: Carpet
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Type / Shape: End Brush; Strip Brush; Handheld Brush
- Outer / OD: 12 to 19
from Braun Brush Co.
Why the heister over look a like products.?1. No streaks since there are more then three times the number of nylon bristles.2. More bristles mean much greater wear life.3. Longer trim for greater pile penetration.4. Designed to restore carpet pile to that new look include the finishing touch.5. [See More]
- Product / Material Worked: Carpet
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Type / Shape: Strip Brush; Handheld Brush
- Applications: Floor / Scrubbing Machine; Cleaning and Surface Conditioning
from Braun Brush Co.
To pound carpeting on pull bars on in house cleaning machines a special tool is required. For this job Braun has designed the R7 carpet pounding brush. Stiff nylon bristles packed into a 2 3/4" x 7 3/4" area allow for heavy pounding action without matting the carpet. A solid hi-density polyethylene... [See More]
- Product / Material Worked: Carpet
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Type / Shape: Strip Brush; Handheld Brush
- Trim Length: 1.52
from Braun Brush Co.
The silex brush fits perfectly in coffee pots to make cleaning easier. Synthetic bristles are held securely between heavy gauge corrosion resistant wires. This is a very durable brush. 11 1/2" OAL, 6" from outside of curve to handle line, 2" bristle diameter. [See More]
- Product / Material Worked: Coffee Pots
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush
- Outer / OD: 2
from Braun Brush Co.
Coffee Urn Brush Wire Wound Tampico 26" OAL 4"OD. This coffee urn brush has a wood handle with tampico which is a natural fiber used for many years because of its super absorbsion qualities. This allows for maximum delivery of your cleaning products. 26"long, and 4" diameter. [See More]
- Product / Material Worked: Coffee Urn
- Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
- Type / Shape: Handheld Brush; Vacuum
- Outer / OD: 4
from Braun Brush Co.
After seeing the results of the professional carpet comb, customers want to know how they can keep the pile raised between cleaning. For this, Braun has designed the R11 home style carpet comb. It is the scaled down version of the professional R12 carpet comb. Handle not included, use any standard... [See More]
- Product / Material Worked: Carpet
- Brush Filament / Fill Material: Synthetic Filament; Polypropylene
- Type / Shape: Strip Brush; Handheld Brush
- Width: 9
from Braun Brush Co.
Counter Duster 13" OAL 8" BP 2"trim Black Tampico [See More]
- Product / Material Worked: Counter
- Brush Filament / Fill Material: Natural Bristle / Hair; Tampico
- Type / Shape: Scrub / Washout; Strip Brush; Handheld Brush
- Length: 13
from Braun Brush Co.
This is the standard palmyra floor scrub brush that has been around for 100 years. Maple block 10" wide. Palmyra fiber holds moisture without getting soft. Takes a tapered handle. Tapered handles are used on floor scrub brushes because threads swell and break off when repeatedly soaked in water. [See More]
- Product / Material Worked: Deck
- Brush Filament / Fill Material: Natural Bristle / Hair; Palmrya
- Type / Shape: Strip Brush; Handheld Brush
- Length: 10
from Braun Brush Co.
All drain brushes are made using black polyester fiber on a solid polypropylene block, with the exception of the 3" diameter brush that is blue poly. Brushes come with an external thread to fit the L36 or L48 PVC handles. [See More]
- Product / Material Worked: Drains
- Brush Filament / Fill Material: Synthetic Filament; Polyester Fiber
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush
- Outer / OD: 3 to 6
from Braun Brush Co.
These duct cleaning brushes combine brushing action along with vacuuming in one operation. This allows for a more efficient cleaning job with less equipment and effort. There is no need to buy expensive vacuuming equipment. Most shop vacs will do the job. The brush is made using high quality... [See More]
- Product / Material Worked: Ducts
- Brush Filament / Fill Material: Specialty Blend / Other; Aluminum Core and Polypropylene Fibers
- Type / Shape: Disc Brush
- Outer / OD: 4 to 8.5
from Braun Brush Co.
This straight fitting brush is made with heavy duty twisting wire, a plastic handle and nylon bristles for long wear. [See More]
- Product / Material Worked: Pipe Elbows
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush; Vacuum
- Outer / OD: 1 to 3
from Braun Brush Co.
This straight fitting brush is made with heavy duty twisting wire, a plastic handle and nylon bristles for long wear. Twisted in wire brushes are sold in packs of 6. You must order at least 6 per style. [See More]
- Product / Material Worked: Fittings
- Brush Filament / Fill Material: Synthetic Filament; Nylon
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush; Vacuum
- Outer / OD: 1 to 3
from Braun Brush Co.
This brush is a back saver in more ways than one. With suction cups it can be mounted to the floor to be used as a foot brush. It can also be mounted to the wall for a variety of purposes. Brush is sold one per package. [See More]
- Product / Material Worked: Feet
- Brush Filament / Fill Material: Synthetic Filament; White Fused PolyPro
- Type / Shape: Scrub / Washout; Strip Brush; Handheld Brush
- Length: 9
from Braun Brush Co.
Furniture & Cleaning Brush Horse Hair. For furniture cleaning a good quality horse hair brush should be used. Horse hair will absorb and hold cleaning solution so that it can be transferred to the furniture being cleaned. A larger size brush will hold the most moisture and also cover the largest... [See More]
- Product / Material Worked: Furniture
- Brush Filament / Fill Material: Natural Bristle / Hair; Horse Hair
- Type / Shape: Scrub / Washout; Strip Brush; Handheld Brush
- Applications: Dusting / Wiping; Cleaning and Surface Conditioning
from Braun Brush Co.
Braun's glass wash brushes are securely fixed to a rigid aluminum base. The brush will stay put in the sink to do a fast job of glass washing. Two models are available. The N3 version is for standard glasses. The N4 model accomodates taller beer classes. [See More]
- Product / Material Worked: Glass
- Applications: Cleaning and Surface Conditioning
- Type / Shape: Disc Brush; Strip Brush; Handheld Brush
- Features: Sanitary / Hygenic