DC Voltage Testers
from Hoyt Electrical Instrument Works, Inc.
Auto-Range microprocessor controlled. Automatic voltage AC/DC at Start/Reset. Auto-off. Battery test. Battery test at Switch ON/Reset. Safety voltmeter before each test. Auto-Discharge on all test and all ranges. Leads Auto-Null key. Test Auto-Stop. Smart hold & Stop on voltmeter AC/DC. [See More]
- Measurement Type: DC
- DC Voltage: 0.0 to 700
from Amprobe Test Tools
Amprobe invented the first clamp meter in 1948 and has continued to innovate and evolve. Today Amprobe offers several categories of clamp meters - from the rugged CAT IV rated Navigator Series, to the versatile Swivel clamp meters, to the compact mini-clamps. Whether you work on residential,... [See More]
- Measurement Type: AC; DC; AC / DC
- AC Voltage: 400 to 1000
- DC Voltage: 600 to 1000
- Special Measurement Types: Audible Continuity (optional feature); Diode test (optional feature); Max/Min or Peak spike measurement (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Dynamic mode: up to 5kHz+ Readback resolution: 1 mV/0.1 mA+ Overvoltage/Overcurrent/Overpower/Overtemperature/Reverse Voltage protection+ 4 static modes: CC, CV,CR,CP+ Supports CC dynamic mode and short-circuit simulation+ Adjustable current rise time range: 0.001A/ μs~2A/ μs+ Supports... [See More]
- Measurement Type: DC
- DC Voltage: 0.0 to 150
from Amprobe Test Tools
Whether you work in industrial, HVAC, commercial or residential electrical environments, there's an Amprobe digital multimeter with features to match your requirements. From heavy-duty industrial Amprobe DMMs with CAT IV safety ratings, to pocket size meters that handle all the basics, Amprobe makes... [See More]
- Measurement Type: AC; DC; AC / DC
- AC Voltage: 600 to 1000
- DC Voltage: 600 to 1500
- Special Measurement Types: Audible Continuity (optional feature); Diode test (optional feature); Max/Min or Peak spike measurement (optional feature); Temp - T/C (optional feature); True RMS Current Measurement (optional feature)