Continuity Check Voltage Testers

4 Results
Earth Leakage Tester -- TEL1-1
from Hoyt Electrical Instrument Works, Inc.

Nominal Voltage System : 110V-220V-230V-240Vac available - User Selectable at purchase. System Voltage Frequency : 50-60Hz. Wiring Check Accuracy : Table Valid for Voltage within 5% of nominal voltage. If voltage differs from Nominal Voltage System by more than 5%, table may be incorrect. Earth /... [See More]

  • Special Measurement Types: Continuity Check
  • Measurement Type: AC
Bench-Type Digital Multimeter -- XDM1000 Series
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

OWON 4 1/2 Digits XDM1000 Series Bench-Type Digital Multimeter. · 3.5 inch (480x320) high resolution LCD. · 55000 counts, DC voltage accuracy up to 0.05%. · Up to 65 readings per second. · True RMS AC voltage / current measurement. · Dual line display supported. [See More]

  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
  • DC Voltage: 50 to 1000
  • Measurement Type: AC / DC
  • AC Voltage: 0.5000 to 750
Multifunction Tester -- 2788 MF
from Hoyt Electrical Instrument Works, Inc.

Auto-Range microprocessor controlled. Insulation test voltages : 250, 500, 1000V. Ω. Mov/protection devices test. Gas Arrester function. Automatic voltmeter AC/DC at Start/Reset. Test ON-OFF. Battery test. Safety voltmeter before each test. Auto-Discharge on all test and all ranges. Leads... [See More]

  • Special Measurement Types: Audible Continuity; Battery Test; Continuity Check; Diode test
  • DC Voltage: 0.0 to 950
  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 700
Digital Oscilloscope -- HDS200 Series
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

Oscilloscope + multimeter + waveform generator, multifunction in one. · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use. · 18650 lithium battery, comprehensive power consumption ≤5W, can work continuously for about 4 hours. · USB Type-C... [See More]

  • Special Measurement Types: Continuity Check; Diode test
  • DC Voltage: 0.0 to 1000
  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 750