AC Voltage Testers

11 Results
Integrated laboratory system for partial discharge measurements -- LT400
from Marposs Corp

DESCRIPTION. E.D.C. is the first European Company to study (since 1998) and propose new tests that allow identification of insulation problems between windings to stack and between turns of the same winding that the standard High Voltage and SURGE tests cannot identify. These problems produce... [See More]

  • Measurement Type: AC
  • AC Voltage: 3000
AC Sensor
from EXAIR

Verify the presence of voltage!. Locate energized circuits, defective grounds and induced voltages!. The Model 7929 AC Sensor provides. non-contact verification that a voltage. is present. The tip of EXAIR's AC Sensor glows bright red and an audio alert will sound when voltage is detected. The AC... [See More]

  • Measurement Type: AC
  • Standards and Certifications: CE Marking
AC Leakage Clamp Tester -- 3921 CL
from Hoyt Electrical Instrument Works, Inc.

Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and low battery indication.0-200MAAC, 2/20/200, 1000AAC, up to 600 VAC. [See More]

  • Measurement Type: AC
  • AC Voltage: 200 to 600
Clampmeters
from Amprobe Test Tools

Amprobe invented the first clamp meter in 1948 and has continued to innovate and evolve. Today Amprobe offers several categories of clamp meters - from the rugged CAT IV rated Navigator Series, to the versatile Swivel clamp meters, to the compact mini-clamps. Whether you work on residential,... [See More]

  • Measurement Type: AC; DC; AC / DC
  • AC Voltage: 400 to 1000
  • DC Voltage: 600 to 1000
  • Special Measurement Types: Audible Continuity (optional feature); Diode test (optional feature); Max/Min or Peak spike measurement (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
Non-Contact AC Voltage Detector -- WMGBVT3
from Sonel Test

New version of a neon tester. The Sonel VT-3 pocket non-contact voltage indicator is a newer version of the popular neon tester. The instrument is characterised by its rich functionality as well as its lightness and ease of use. The device is designed to detect alternating voltage in cables and... [See More]

  • Measurement Type: AC
  • AC Voltage: 12 to 1000
Voltage Detector -- AC-9
from REED-Direct

Flashing red LED indicator. For use on 50/60 Hz circuits. Double molded plastic housing. All outer surfaces are non-conductive for safety. Cat. IV 600V safety rating. Convenient size with packet clip. SPECIFICATIONS: AC Voltage Range: 100 to 600V. Power Supply: 2 x 1.5V "AAA" batteries. Dimensions:... [See More]

  • Measurement Type: AC
  • AC Voltage: 100 to 600
Multicheck Static Bar and Power Supply Tester -- 80301
from Nex Flow Air Products Corp.

Multicheck Model 80301. Tests if static bars and power supplies are working. Quantitative performance testing. The high-voltage test unit Multicheck Model 80301 is a performance testing unit for HAUG or other power packs and for HAUG ionization units. Unlike cheap AC Testers which only show if power... [See More]

  • Measurement Type: AC
3-Phase Voltage Portal, Pass-Thru -- R-3K
from Grace Engineered Products, Inc.

#9654; A Permanent Electrical Safety Device that is easy to install on. grounded metallic electrical enclosures (Type 4, 4x and 12). without the need for additional wiring when used with R-3W. series voltage indicators. ▶ Allows workers to quickly and safely validate electrical. energy from... [See More]

  • Measurement Type: AC
  • Standards and Certifications: RoHS; CE Marking; UL
  • AC Voltage: 1000
High Voltage Detector -- 230 HD
from Hoyt Electrical Instrument Works, Inc.

Telescopic, compact, light-weight. Light weight easy to use and handy. High-voltage detectable. The equipment, whether in stretched state is available for voltage detection in high-tension. Easy to recognize indication. Intermittent lighting in red of a high intensity light emitting diode and... [See More]

  • Measurement Type: AC
  • AC Voltage: 6000 to 36500
Digital Multimeters
from Amprobe Test Tools

Whether you work in industrial, HVAC, commercial or residential electrical environments, there's an Amprobe digital multimeter with features to match your requirements. From heavy-duty industrial Amprobe DMMs with CAT IV safety ratings, to pocket size meters that handle all the basics, Amprobe makes... [See More]

  • Measurement Type: AC; DC; AC / DC
  • AC Voltage: 600 to 1000
  • DC Voltage: 600 to 1500
  • Special Measurement Types: Audible Continuity (optional feature); Diode test (optional feature); Max/Min or Peak spike measurement (optional feature); Temp - T/C (optional feature); True RMS Current Measurement (optional feature)
Voltage Indicator -- R-1VH003
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Measurement Type: AC
  • Standards and Certifications: RoHS; CE Marking; UL
  • AC Voltage: 15000 to 43000