AC / DC Voltage Testers

18 Results
Electrical Tester -- PCE-IT100
from PCE Instruments / PCE Americas Inc.

Electrical tester PCE-IT100. For insulation resistance up to 4000 M Ω / CAT III 1000V / Easy handling Single or continuous measurement / Max / Min-value function. The electrical tester PCE-IT100 detects with auxiliary voltages of 125V, 250V, 500V and 1000V insulation resistors up to max. 4000 M... [See More]

  • Measurement Type: AC / DC
  • AC Voltage: 750
  • DC Voltage: 1000
Audio Impedance Tester -- 1106 IM
from Hoyt Electrical Instrument Works, Inc.

Large LCD display 68 x 34mm(1.338" x 2.677"). True measurement of speaker systems actual impedance at 1kHz. Three test ranges allow testing of home theatre and commercial sound systems. Measures transformer impedances. Battery operation. Low battery indication. Data hold function. 0 Ω... [See More]

  • Measurement Type: AC / DC
Bench-Type Digital Multimeter -- XDM1000 Series
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

OWON 4 1/2 Digits XDM1000 Series Bench-Type Digital Multimeter. · 3.5 inch (480x320) high resolution LCD. · 55000 counts, DC voltage accuracy up to 0.05%. · Up to 65 readings per second. · True RMS AC voltage / current measurement. · Dual line display supported. [See More]

  • Measurement Type: AC / DC
  • AC Voltage: 0.5000 to 750
  • DC Voltage: 50 to 1000
  • Special Measurement Types: Continuity Check; Diode test; True RMS Current Measurement
Clampmeters
from Amprobe Test Tools

Amprobe invented the first clamp meter in 1948 and has continued to innovate and evolve. Today Amprobe offers several categories of clamp meters - from the rugged CAT IV rated Navigator Series, to the versatile Swivel clamp meters, to the compact mini-clamps. Whether you work on residential,... [See More]

  • Measurement Type: AC; DC; AC / DC
  • AC Voltage: 400 to 1000
  • DC Voltage: 600 to 1000
  • Special Measurement Types: Audible Continuity (optional feature); Diode test (optional feature); Max/Min or Peak spike measurement (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
Safety Voltmeter, CAT III and CAT IV -- 110A
from TEGAM, Inc.

Safety Voltmeter. CAT III and CAT IV. The Model 110A Safety Voltmeter is the only single switch, single range, digital voltmeter that automatically measures AC & DC volts to 1000 V for voltage troubleshooting, line clearing, lock out/tag out procedures and anywhere hazardous voltages may be... [See More]

  • Measurement Type: AC / DC
  • AC Voltage: 1000
  • DC Voltage: 1000
Voltage and Continuity Tester
from Greenlee Textron, Inc.

Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more... [See More]

  • Measurement Type: AC / DC
Flex-Mount Voltage Indicator (4 Wire, Flashing LEDs) -- R-3D2
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Measurement Type: AC / DC
  • AC Voltage: 20 to 600
  • DC Voltage: 20 to 1000
  • Standards and Certifications: RoHS; CE Marking; UL
Multifunction Tester -- 2788 MF
from Hoyt Electrical Instrument Works, Inc.

Auto-Range microprocessor controlled. Insulation test voltages : 250, 500, 1000V. Ω. Mov/protection devices test. Gas Arrester function. Automatic voltmeter AC/DC at Start/Reset. Test ON-OFF. Battery test. Safety voltmeter before each test. Auto-Discharge on all test and all ranges. Leads... [See More]

  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 700
  • DC Voltage: 0.0 to 950
  • Special Measurement Types: Audible Continuity; Battery Test; Continuity Check; Diode test
Digital Oscilloscope -- HDS200 Series
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

Oscilloscope + multimeter + waveform generator, multifunction in one. · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use. · 18650 lithium battery, comprehensive power consumption ≤5W, can work continuously for about 4 hours. · USB Type-C... [See More]

  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 750
  • DC Voltage: 0.0 to 1000
  • Special Measurement Types: Continuity Check; Diode test
Digital Multimeters
from Amprobe Test Tools

Whether you work in industrial, HVAC, commercial or residential electrical environments, there's an Amprobe digital multimeter with features to match your requirements. From heavy-duty industrial Amprobe DMMs with CAT IV safety ratings, to pocket size meters that handle all the basics, Amprobe makes... [See More]

  • Measurement Type: AC; DC; AC / DC
  • AC Voltage: 600 to 1000
  • DC Voltage: 600 to 1500
  • Special Measurement Types: Audible Continuity (optional feature); Diode test (optional feature); Max/Min or Peak spike measurement (optional feature); Temp - T/C (optional feature); True RMS Current Measurement (optional feature)
Flex-Mount Voltage Indicator (4 Wire, Non-Flashing LEDs) -- R-3D2-SR
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Measurement Type: AC / DC
  • AC Voltage: 20 to 600
  • DC Voltage: 20 to 1000
  • Standards and Certifications: RoHS; CE Marking; UL
Oscilloscope Multimeter -- OWON HDS120
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope- Automatic Waveform Measurements: Including Vmax ,Vmin ,Vp-p ,Vavg ,Vrms ,and frequency.- User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan-... [See More]

  • Measurement Type: AC / DC
  • AC Voltage: 0.0200 to 750
  • DC Voltage: 0.0200 to 1000
  • Special Measurement Types: Diode test
Voltage and Continuity Testers
from Amprobe Test Tools

Amprobe voltage and continuity testers have built-in shakers for fast, easy troubleshooting with CAT IV 600V/CAT III 1000V input protection. To safely detect voltages up to 122kV without contact to the current carrying conductor, choose an Amprobe high-voltage tester. These and intrinsically safe... [See More]

  • Measurement Type: AC / DC
  • AC Voltage: 24 to 122000
  • DC Voltage: 6 to 40000
Safe-Test Point Permanent Electrical Safety Device (PESD) -- R-3MT
from Grace Engineered Products, Inc.

#9654; A Permanent Electrical Safety Device that is easy to install on. grounded metallic electrical enclosures (Type 4, 4x and 12). without the need for additional wiring when used with R-3W. series voltage indicators. ▶ Allows workers to quickly and safely validate electrical. energy from... [See More]

  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 600
  • DC Voltage: 0.0 to 600
  • Standards and Certifications: RoHS; CE Marking; UL
Wireing Inspector
from Amprobe Test Tools

Quickly verifies in seconds whether a building's wiring complies with electrical code, especially voltage drop under load. Just plug it into a socket and see all the results in just one screen. [See More]

  • Measurement Type: AC / DC
Voltage Indicator -- R-T3W2-LCF
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Measurement Type: AC / DC
  • Standards and Certifications: RoHS; CE Marking; UL
  • AC Voltage: 1000
Voltage Indicator with Non-Flashing LEDs -- R-1A0033WSR-NPLPF
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Measurement Type: AC / DC
  • AC Voltage: 40 to 750
  • DC Voltage: 30 to 1000
  • Standards and Certifications: RoHS; CE Marking; UL
Voltage Indicator with Non-Flashing LEDs -- R-1A0033WSR-NPLPH
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Measurement Type: AC / DC
  • AC Voltage: 40 to 750
  • DC Voltage: 30 to 1000
  • Standards and Certifications: RoHS; CE Marking; UL