Building Wrap Gas and Vapor Barriers
from Intertape Polymer Group, Inc.
Owners of pre-engineered metal building appreciate that performance of IPGType 9300 and Type 9700B vapor barriers provide. These features include a) a bright, white finish to improve interior lighting, b) excellent vapor barrier protection to keep insulation dry, maintaining R-Value and reducing... [See More]
- Applications: Building Wrap
- Thickness: 0.0433 to 0.0689
- Form: Membrane/Sheeting
from Polyguard Products, Inc.
AIRLOK ® Sheet 400 NP is a 40-mil, 36" x 75' laminated, modified-asphalt, self-adhesive, non-permeable sheet membranes bonded to a cross-laminated polyethylene sheet designed for air and moisture applications with a 60-day UV exposure. Rubberized-asphalt properties allow for self-sealing around... [See More]
- Applications: Building Wrap; Walls
- Material: Polythylene; Other; Rubberized Asphalt
- Form: Membrane/Sheeting
- Thickness: 0.0400
from Intertape Polymer Group, Inc.
Owners of pre-engineered metal building appreciate that performance of IPGType 9300 and Type 9700B vapor barriers provide. These features include a) a bright, white finish to improve interior lighting, b) excellent vapor barrier protection to keep insulation dry, maintaining R-Value and reducing... [See More]
- Applications: Building Wrap
- Thickness: 0.0492 to 0.0689
- Form: Membrane/Sheeting
from Polyguard Products, Inc.
AIRLOK ® Sheet UV 400 NP is a 40-mil, 36" x 75' self-adhesive, non-permeable composite sheet membrane, consisting of a foil/polyscrim film, laminated to a layer of rubberized-asphalt designed for air and moisture applications with a 1-year UV exposure. Rubberized-asphalt properties allow for... [See More]
- Applications: Building Wrap; Walls
- Material: Aluminum; Polythylene; Other; Rubberized Asphalt
- Form: Membrane/Sheeting
- Thickness: 0.0400
from Polyguard Products, Inc.
Poly Wall ® Aluma Flash ™ Plus is a 40-mil rubberized asphalt waterproofing sheet membrane, laminated to two layers of high strength polyethylene film, with a top protective layer of aluminum. The coating is supplied in rolls, with an easy to remove film release sheet, for easy... [See More]
- Applications: Building Wrap; Walls
- Material: Aluminum; Polythylene; Other; Rubberized Asphalt
- Form: Membrane/Sheeting
- Thickness: 0.0400