Concrete Gas and Vapor Barriers

4 Results
System III LW
from Epro Services, Inc.

System III LW is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane applied to the back of a HDPE core and polypropylene fabric drainage composite which provides the durability and chemical resistance of HDPE... [See More]

  • Applications: Concerte; Floors; Foundations; Walls
  • Material: Polypropylene
  • Form: Membrane/Sheeting
Puncture Resistant Waterproofing Sheet Membrane -- UNDERSEAL® PRM™
from Polyguard Products, Inc.

Installed between two slabs, UNDERSEAL ® PRM ™ waterproofing membrane / vapor retarder adheres directly to the base slab. The bottom layer is a 45 mil polymerized asphalt sealant, which acts as a seal and an elastomeric stress absorbing formulation. This is the primary material which... [See More]

  • Applications: Concerte; Floors; Foundations
  • Thickness: 0.0650
  • Form: Membrane/Sheeting
  • Width: 4
System III MB
from Epro Services, Inc.

System III MB is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane sandwiched between two HDPE and Polypropylene fabric laminate sheets which provides the durability and chemical resistance of HDPE with the... [See More]

  • Applications: Concerte; Floors; Foundations
  • Material: Polypropylene
  • Form: Membrane/Sheeting
Waterproofing Sheet Membrane -- Polyguard 650
from Polyguard Products, Inc.

Polyguard ® 650 Sheet Membrane is a strong, pliable, 60-mil, post-concrete pour self-adhesive waterproofing membrane/vapor retarder that virtually eliminates water and vapor transmission through concrete slabs. 650 Sheet Membrane is designed for use on foundation walls, mud slabs, sills and... [See More]

  • Applications: Concerte; Foundations
  • Material: Polythylene; Other; Rubberized Asphalt
  • Form: Membrane/Sheeting
  • Thickness: 0.0591