Floors Gas and Vapor Barriers

6 Results
System III LW
from Epro Services, Inc.

System III LW is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane applied to the back of a HDPE core and polypropylene fabric drainage composite which provides the durability and chemical resistance of HDPE... [See More]

  • Applications: Concerte; Floors; Foundations; Walls
  • Material: Polypropylene
  • Form: Membrane/Sheeting
High Temperature Roofing & Watershield Underlayment -- Deckguard® HT
from Polyguard Products, Inc.

Deckguard ® HT is a high heat 40-mil roofing membrane composed of a high strength slip resistant spider web backing laminated to a high performance high heat asphalt compound with a film release for ease of application. The release liner is removed leaving a strong asphalt compound to bond to... [See More]

  • Applications: Floors
  • Material: Other; Rubberized Asphalt
  • Form: Membrane/Sheeting
  • Thickness: 0.0400
System III MB
from Epro Services, Inc.

System III MB is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane sandwiched between two HDPE and Polypropylene fabric laminate sheets which provides the durability and chemical resistance of HDPE with the... [See More]

  • Applications: Concerte; Floors; Foundations
  • Material: Polypropylene
  • Form: Membrane/Sheeting
Puncture Resistant Waterproofing Sheet Membrane -- UNDERSEAL® PRM™
from Polyguard Products, Inc.

Installed between two slabs, UNDERSEAL ® PRM ™ waterproofing membrane / vapor retarder adheres directly to the base slab. The bottom layer is a 45 mil polymerized asphalt sealant, which acts as a seal and an elastomeric stress absorbing formulation. This is the primary material which... [See More]

  • Applications: Concerte; Floors; Foundations
  • Thickness: 0.0650
  • Form: Membrane/Sheeting
  • Width: 4
System III US
from Epro Services, Inc.

System III US is a field installed composite waterproofing system and gas vapor barrier system comprised of a water-based polymer modified asphalt (PMA) membrane either applied directly to HDPE drainage for blindside construction or the PMA is applied directly to the substrate that is laminated to a... [See More]

  • Applications: Concerte; Floors; Foundations; Walls
  • Material: Polypropylene
  • Form: Membrane/Sheeting
Underslab Waterproofing Membrane -- UNDERSEAL®
from Polyguard Products, Inc.

Installed prior to slab pour, UNDERSEAL ® Underslab Waterproofing Membrane contains 3 layers of protection. The bottom layer is a 20 mil geomembrane, highly puncture resistant and stretchable. The middle layer is a 65 mil polymerized asphalt sealant, which acts as a seal and an elastomeric... [See More]

  • Applications: Floors
  • Thickness: 0.0840
  • Form: Membrane/Sheeting