Walls Gas and Vapor Barriers

5 Results
System III LW
from Epro Services, Inc.

System III LW is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane applied to the back of a HDPE core and polypropylene fabric drainage composite which provides the durability and chemical resistance of HDPE... [See More]

  • Applications: Concerte; Floors; Foundations; Walls
  • Material: Polypropylene
  • Form: Membrane/Sheeting
Air and Moisture Barrier & Thru-Wall Flashing System -- Airlok® Sheet 400 NP
from Polyguard Products, Inc.

AIRLOK ® Sheet 400 NP is a 40-mil, 36" x 75' laminated, modified-asphalt, self-adhesive, non-permeable sheet membranes bonded to a cross-laminated polyethylene sheet designed for air and moisture applications with a 60-day UV exposure. Rubberized-asphalt properties allow for self-sealing around... [See More]

  • Applications: Building Wrap; Walls
  • Material: Polythylene; Other; Rubberized Asphalt
  • Form: Membrane/Sheeting
  • Thickness: 0.0400
System III US
from Epro Services, Inc.

System III US is a field installed composite waterproofing system and gas vapor barrier system comprised of a water-based polymer modified asphalt (PMA) membrane either applied directly to HDPE drainage for blindside construction or the PMA is applied directly to the substrate that is laminated to a... [See More]

  • Applications: Concerte; Floors; Foundations; Walls
  • Material: Polypropylene
  • Form: Membrane/Sheeting
Air and Moisture Barrier -- Airlok® Sheet UV 400 NP
from Polyguard Products, Inc.

AIRLOK ® Sheet UV 400 NP is a 40-mil, 36" x 75' self-adhesive, non-permeable composite sheet membrane, consisting of a foil/polyscrim film, laminated to a layer of rubberized-asphalt designed for air and moisture applications with a 1-year UV exposure. Rubberized-asphalt properties allow for... [See More]

  • Applications: Building Wrap; Walls
  • Material: Aluminum; Polythylene; Other; Rubberized Asphalt
  • Form: Membrane/Sheeting
  • Thickness: 0.0400
Aluminum Air Barrier Membrane -- Aluma Flash™ PLUS
from Polyguard Products, Inc.

Poly Wall ® Aluma Flash ™ Plus is a 40-mil rubberized asphalt waterproofing sheet membrane, laminated to two layers of high strength polyethylene film, with a top protective layer of aluminum. The coating is supplied in rolls, with an easy to remove film release sheet, for easy... [See More]

  • Applications: Building Wrap; Walls
  • Material: Aluminum; Polythylene; Other; Rubberized Asphalt
  • Form: Membrane/Sheeting
  • Thickness: 0.0400