Foundations Gas and Vapor Barriers
from Epro Services, Inc.
System III LW is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane applied to the back of a HDPE core and polypropylene fabric drainage composite which provides the durability and chemical resistance of HDPE... [See More]
- Applications: Concerte; Floors; Foundations; Walls
- Material: Polypropylene
- Form: Membrane/Sheeting
from Polyguard Products, Inc.
Installed between two slabs, UNDERSEAL ® PRM ™ waterproofing membrane / vapor retarder adheres directly to the base slab. The bottom layer is a 45 mil polymerized asphalt sealant, which acts as a seal and an elastomeric stress absorbing formulation. This is the primary material which... [See More]
- Applications: Concerte; Floors; Foundations
- Thickness: 0.0650
- Form: Membrane/Sheeting
- Width: 4
from Epro Services, Inc.
System III MB is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane sandwiched between two HDPE and Polypropylene fabric laminate sheets which provides the durability and chemical resistance of HDPE with the... [See More]
- Applications: Concerte; Floors; Foundations
- Material: Polypropylene
- Form: Membrane/Sheeting
from Polyguard Products, Inc.
Polyguard ® 650 Sheet Membrane is a strong, pliable, 60-mil, post-concrete pour self-adhesive waterproofing membrane/vapor retarder that virtually eliminates water and vapor transmission through concrete slabs. 650 Sheet Membrane is designed for use on foundation walls, mud slabs, sills and... [See More]
- Applications: Concerte; Foundations
- Material: Polythylene; Other; Rubberized Asphalt
- Form: Membrane/Sheeting
- Thickness: 0.0591