Aluminum Floor Decking
from SlipNOT Metal Safety Flooring
SlipNOT ® aluminum plank grating provides a strong, lightweight flooring alternative to bar grating and fiberglass. Punched aluminum with a SlipNOT ® coating allows light and liquids to drain through, like bar grating, but provides the additional surface coverage and slip resistance needed... [See More]
- Material: Aluminum
- Color/Finish: Mill or Painted Finish
- Type: Steel Plate
- Length: ? to 240
from SlipNOT Metal Safety Flooring
SlipNOT ® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with plate attached to it. Unlike plated smooth bar grating, aluminum planks provide a permanent slip... [See More]
- Material: Aluminum
- Color/Finish: Mill or Painted Finish
- Type: Steel Plate
- Length: ? to 240
from SlipNOT Metal Safety Flooring
SlipNOT ® versatile, slip resistant aluminum floor plates are designed for applications where weight, complete slip resistant coverage, durability and safety are vital. [See More]
- Material: Aluminum
- Color/Finish: Mill or Painted
- Type: Steel Plate
- Length: 96 to 144
from SlipNOT Metal Safety Flooring
SlipNOT ® perforated aluminum plate is adaptable in any application. Whether in a marine environment, a wastewater treatment plant or any application that requires a durable, lightweight and corrosion resistant product, perforated aluminum is the one time answer. SlipNOT ® perforated... [See More]
- Material: Aluminum
- Color/Finish: Mill or Painted
- Type: Steel Plate
- Length: 96 to 144