Fiberglass Floor Decking
from Creative Composites Group
Heavy Duty Plank CP064 is a heavy duty pultruded plank section that was engineered for demanding fiberglass decking applications in which high strength and stiffness are a must. Applications including trailer decks, bridge decks, mass transit platforms, tank covers, and trough covers are ideal for... [See More]
- Material: Fiberglass
- Color/Finish: Light Gray
- Type: Grating; Fiberglass
- Width: 10.25
from Strongwell Corporation
Fiberglass gritted plate is a tough, corrosion resistant floor plate. SAFPLATE ® ’s unique combination of pultruded fiberglass plate and an anti-skid grit surface creates textured solid sheet flooring that is ideal for both wet and dry environments. Used in a variety of applications such... [See More]
- Material: Fiberglass
- Color/Finish: Gray
- Type: Steel Plate
from Creative Composites Group
SUPERDECK MASS TRANSIT DECK GR250 was engineered specifically for mass transit deck applications. SUPERDECK is a high strength, light weight corrosion resistant deck that features a unique connection system that allows for speedy installations. Do you want to eliminate future deck replacements and... [See More]
- Material: Fiberglass; Plastic
- Type: Fiberglass Coated Resin
from Creative Composites Group
Superdeck ™ replaces steel, wood and concrete decks in applications where dead load, corrosion resistance and reduced maintenance costs are important to your structure. The HS25-44 rated fiberglass deck has been installed in Ohio, Pennsylvania, and West Virginia where deicing salts create... [See More]
- Material: Fiberglass
- Type: Pultruded Fiberglass
from Creative Composites Group
SUPERDECKING GR100 is a Pultruded Deck profile engineered to support typical design live and deadloads over a four foot span while deflecting less than 1/4". This Fiberglass Deck section features an integrated lap splice that allows for simple and fast installations to support beams with self... [See More]
- Material: Fiberglass
- Color/Finish: Light Gray
- Type: Pultruded Fiberglass
- Width: 24