Anti-Slip Floor Decking

12 Results
Superdecking Pultruded Deck -- GR100
from Creative Composites Group

SUPERDECKING GR100 is a Pultruded Deck profile engineered to support typical design live and deadloads over a four foot span while deflecting less than 1/4". This Fiberglass Deck section features an integrated lap splice that allows for simple and fast installations to support beams with self... [See More]

  • Features: Anti-Slip
  • Color/Finish: Light Gray
  • Type: Pultruded Fiberglass
  • Width: 24
PVC Decking -- EverNew® LT Deck
from CertainTeed Corporation

EverNew ® LT Cellular PVC Decking with Lumenite ™. EverNew LT ® Decking's unique material composition provides performance benefits that go far beyond wood, and surpass those of other composite materials. It's the perfect complement to an easy lifestyle - and a choice you'll appreciate... [See More]

  • Features: Anti-Slip; Anti Microbial
  • Length: 144 to 240
  • Type: Composite Decking
  • Width: 5.5
ADA Aluminum Plank -- Diagonal Punched
from SlipNOT Metal Safety Flooring

SlipNOT ® ADA flooring includes aluminum plank with a diagonal punched pattern. Aluminum plank provides a slip resistant surface in all directions of travel and is an excellent long term solution for all types of pedestrian walkways, entrance ways and other types of ADA accessibility. SlipNOT... [See More]

  • Features: Anti-Slip
  • Color/Finish: Mill or Painted Finish
  • Type: Steel Plate
  • Length: ? to 240
Abaco™ Tropical Hardwood Decking
from Universal Forest Products

Abaco ™ Tropical Hardwood Decking. Abaco ™ tropical hardwood decking, from Aljoma Lumber, features a contemporary European design with a traditional smooth finish on one face and an elegant moulded surface on the other. The moulded surface makes each board slip-resistant and cooler on... [See More]

  • Features: Anti-Slip
  • Width: 3.5 to 5.5
  • Type: Wood Decking
  • Thickness: 0.7500 to 1
Supergrate™ Pultruded and Molded Grating
from Creative Composites Group

SuperGrate ™ Pultruded Grating is a high strength light weight Fiberglass Grating system fabricated from highly corrosion resistant I or T bars. The I or T bars are connected mechanically and adhesively with a unique notch and groove bar system. The fabricated Pultruded Grating is extremely... [See More]

  • Features: Anti-Slip
  • Color/Finish: Yellow, Gray, Dark Gray and Yellow, Green, Yellow and Gray
  • Type: Grating
  • Thickness: 1 to 2
Solid Core, Wood Plastic Composite Decking -- EverNew® PT Deck
from CertainTeed Corporation

EverNew PT Decking's solid-core, wood plastic composite is designed for strength, durability, and rigidity. The inorganic, patent-pending PermaTech technology by Fiberon ® provides a resistant surface material and superior stain, fade and mold resistance. Tested to withstand the unexpected,... [See More]

  • Features: Anti-Slip; Anti Microbial
  • Length: 144 to 240
  • Type: Composite Decking
  • Width: 6
Aluminum Plank -- Punched
from SlipNOT Metal Safety Flooring

SlipNOT ® aluminum plank grating provides a strong, lightweight flooring alternative to bar grating and fiberglass. Punched aluminum with a SlipNOT ® coating allows light and liquids to drain through, like bar grating, but provides the additional surface coverage and slip resistance needed... [See More]

  • Features: Anti-Slip
  • Color/Finish: Mill or Painted Finish
  • Type: Steel Plate
  • Length: ? to 240
SuperPlank™ and Flowgrip® Decking -- GR202, GR205
from Creative Composites Group

SuperPlank ™ & Flowgrip ® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits... [See More]

  • Features: Anti-Slip
  • Color/Finish: Light Gray
  • Type: Grating; Pultruded Fiberglass
  • Width: 19 to 24
Vinyl Decking
from CertainTeed Corporation

EverNew's easy to clean deck surface is perfect for busy, no-maintenance lifestyles. Non-porous vinyl surface. Easy to clean. Snap-in fill pieces hide fasteners. Four plank lengths: 12' 16' & 20'. Easy-to-install planks screw directly to joists and prevent squeaking. Safe, non-slip, raised ridge... [See More]

  • Features: Anti-Slip; Anti Microbial
  • Length: 144 to 240
  • Type: Composite Decking
  • Width: 6
Aluminum Plank -- Unpunched
from SlipNOT Metal Safety Flooring

SlipNOT ® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with plate attached to it. Unlike plated smooth bar grating, aluminum planks provide a permanent slip... [See More]

  • Features: Anti-Slip
  • Color/Finish: Mill or Painted Finish
  • Type: Steel Plate
  • Length: ? to 240
Floor Plate -- Aluminum
from SlipNOT Metal Safety Flooring

SlipNOT ® versatile, slip resistant aluminum floor plates are designed for applications where weight, complete slip resistant coverage, durability and safety are vital. [See More]

  • Features: Anti-Slip
  • Color/Finish: Mill or Painted
  • Type: Steel Plate
  • Length: 96 to 144
Floor Plate -- Galvanized Steel
from SlipNOT Metal Safety Flooring

Adaptable in all outdoor applications; slip resistant galvanized steel plate is a necessity for projects where high traffic is present and complete slip resistant coverage, durability and safety are vital. Product Information: Galvanized steel plate thicknesses: 3/16 ” to 2+ ”. [See More]

  • Features: Anti-Slip
  • Color/Finish: Galvanized
  • Type: Steel Plate
  • Length: 96 to 144