Floor Plate Floor Decking

20 Results
ADA Aluminum Plank -- Diagonal Punched
from SlipNOT Metal Safety Flooring

SlipNOT ® ADA flooring includes aluminum plank with a diagonal punched pattern. Aluminum plank provides a slip resistant surface in all directions of travel and is an excellent long term solution for all types of pedestrian walkways, entrance ways and other types of ADA accessibility. SlipNOT... [See More]

  • Type: Steel Plate
  • Length: ? to 240
  • Color/Finish: Mill or Painted Finish
  • Width: 6 to 36
1-5/8" STEP BEAM STYLE -- HN3634-3-17L
from Raymond Handling Consultants, L.C.

WIRE DECKING [See More]

  • Type: Steel Plate
  • Width: 36
  • Length: 34
Heavy-Duty Steel Bar Grating
from MiTek Inc

Heavy-duty steel bar grating is an ideal choice when light and airflow are important factors. Our typical bar grating is 82% open to provide air circulation and lighting below the mezzanine. Bar grating is noncombustible and in certain instances may not require a sprinkler system underneath the... [See More]

  • Type: Steel Plate
  • Material: Steel
Fiberglass Gritted Plate -- SAFPLATE
from Strongwell Corporation

Fiberglass gritted plate is a tough, corrosion resistant floor plate. SAFPLATE ® ’s unique combination of pultruded fiberglass plate and an anti-skid grit surface creates textured solid sheet flooring that is ideal for both wet and dry environments. Used in a variety of applications such... [See More]

  • Type: Steel Plate
  • Material: Fiberglass
  • Color/Finish: Gray
Aluminum Plank -- Punched
from SlipNOT Metal Safety Flooring

SlipNOT ® aluminum plank grating provides a strong, lightweight flooring alternative to bar grating and fiberglass. Punched aluminum with a SlipNOT ® coating allows light and liquids to drain through, like bar grating, but provides the additional surface coverage and slip resistance needed... [See More]

  • Type: Steel Plate
  • Length: ? to 240
  • Color/Finish: Mill or Painted Finish
  • Width: 6 to 36
HALLOWELL DECKING -- HFD4215
from Raymond Handling Consultants, L.C.

HALLOWELL DECKING [See More]

  • Type: Steel Plate
  • Width: 42
  • Length: 15
Steel Floor Plate
from MiTek Inc

Steel floor plate is the ideal mezzanine flooring option for heavy point loads, catwalks and other applications. In situations of extreme point loads, steel plate will help distribute the weight efficiently throughout the mezzanine structure. Steel plate is extremely durable and fire resistant, but... [See More]

  • Type: Steel Plate
  • Material: Steel
Aluminum Plank -- Unpunched
from SlipNOT Metal Safety Flooring

SlipNOT ® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with plate attached to it. Unlike plated smooth bar grating, aluminum planks provide a permanent slip... [See More]

  • Type: Steel Plate
  • Length: ? to 240
  • Color/Finish: Mill or Painted Finish
  • Width: 6 to 36
Steel Plate Over Roof Deck
from MiTek Inc

Steel plate over roof deck is the ideal mezzanine flooring option for heavy point loads, catwalks and other applications. In situations of extreme point loads, steel plate will help distribute the weight efficiently throughout the mezzanine structure. Steel plate over roof deck is extremely durable... [See More]

  • Type: Steel Plate
  • Material: Steel
Floor Plate -- Aluminum
from SlipNOT Metal Safety Flooring

SlipNOT ® versatile, slip resistant aluminum floor plates are designed for applications where weight, complete slip resistant coverage, durability and safety are vital. [See More]

  • Type: Steel Plate
  • Length: 96 to 144
  • Color/Finish: Mill or Painted
  • Width: 48 to 72
Floor Plate -- Galvanized Steel
from SlipNOT Metal Safety Flooring

Adaptable in all outdoor applications; slip resistant galvanized steel plate is a necessity for projects where high traffic is present and complete slip resistant coverage, durability and safety are vital. Product Information: Galvanized steel plate thicknesses: 3/16 ” to 2+ ”. [See More]

  • Type: Steel Plate
  • Length: 96 to 144
  • Color/Finish: Galvanized
  • Width: 48 to 72
Floor Plate -- Stainless Steel
from SlipNOT Metal Safety Flooring

Attractive and hygienic; slip resistant stainless steel floor plates are designed for applications where sanitation, complete slip resistant coverage in every direction, durability and safety are vital. It is very attractive and requires minimal care, since it won ’t chip or easily rust. [See More]

  • Type: Steel Plate
  • Length: 96 to 144
  • Color/Finish: Mill or Painted
  • Width: 48 to 72
Floor Plate -- Steel
from SlipNOT Metal Safety Flooring

SlipNOT ® slip resistant steel floor plate is designed for applications in which complete slip resistant coverage, cost efficiency, durability and safety are mandatory. Steel flooring is ideal for areas where there is a lot of oil and thick substances, steel is the most abrasive floor plate... [See More]

  • Type: Steel Plate
  • Length: 96 to 144
  • Color/Finish: Mill, Painted or Galvanize
  • Width: 48 to 72
Perforated Slip Resistant Plate -- Aluminum
from SlipNOT Metal Safety Flooring

SlipNOT ® perforated aluminum plate is adaptable in any application. Whether in a marine environment, a wastewater treatment plant or any application that requires a durable, lightweight and corrosion resistant product, perforated aluminum is the one time answer. SlipNOT ® perforated... [See More]

  • Type: Steel Plate
  • Length: 96 to 144
  • Color/Finish: Mill or Painted
  • Width: 48 to 60
Perforated Slip Resistant Plate -- Galvanized
from SlipNOT Metal Safety Flooring

SlipNOT ® perforated galvanized steel provides a durable slip resistant surface that easily retrofits over existing metal structures or can be incorporated into new construction. SlipNOT ® galvanized perforation plate is protected against rust which makes them ideal for outdoor applications... [See More]

  • Type: Steel Plate
  • Length: 96 to 144
  • Color/Finish: Galvanized
  • Width: 48 to 60
Perforated Slip Resistant Plate -- Stainless Steel
from SlipNOT Metal Safety Flooring

SlipNOT ® perforated stainless combines the drainage benefits of grating with the solid surface of plate, while flexing to relieve worker fatigue. SlipNOT ® perforated stainless steel plate is ideal for refurbishing old slippery platforms, stair treads, and walkways. SlipNOT ® perforated... [See More]

  • Type: Steel Plate
  • Length: 96 to 144
  • Color/Finish: Mill or Painted
  • Width: 48 to 60
Perforated Slip Resistant Plate -- Steel
from SlipNOT Metal Safety Flooring

SlipNOT ® Metal Safety Flooring manufactures a high traction non-slip perforated steel plate which continually provides drainage and slip resistance in all applications. SlipNOT ® perforated steel can be completely submerged in oils, water, greases, fats or any other slick additive and still... [See More]

  • Type: Steel Plate
  • Length: 96 to 144
  • Color/Finish: Mill, Painted, Hot Dipped Galvanized
  • Width: 48 to 60
Slip Resistant Road Plates -- Galvanized
from SlipNOT Metal Safety Flooring

SlipNOT ® galvanized steel road plate is ideal for high traffic areas that can become slippery with water, oil, gasoline and other substances. The hot dip galvanizing process protects steel from corrosion that can occur from being exposed to weather elements. SlipNOT ® trench shoring plates... [See More]

  • Type: Steel Plate
  • Width: 48 to 72
  • Length: 96 to 144
  • Thickness: 1 to 1.5
Slip Resistant Road Plates -- Steel
from SlipNOT Metal Safety Flooring

SlipNOT ® steel road plates are ideal for high traffic areas that can become slippery with water, oil, gasoline and other substances. SlipNOT ® traffic plates can be used to cover open trenches, sinkholes, and areas of road construction. They can quickly restore a jobsite back to pre-project... [See More]

  • Type: Steel Plate
  • Width: 48 to 72
  • Length: 96 to 144
  • Thickness: 1 to 1.5