Galvanized Steel Floor Decking
from SlipNOT Metal Safety Flooring
Adaptable in all outdoor applications; slip resistant galvanized steel plate is a necessity for projects where high traffic is present and complete slip resistant coverage, durability and safety are vital. Product Information: Galvanized steel plate thicknesses: 3/16 ” to 2+ ”. [See More]
- Material: Galvanized Steel
- Color/Finish: Galvanized
- Type: Steel Plate
- Length: 96 to 144
from SlipNOT Metal Safety Flooring
SlipNOT ® perforated galvanized steel provides a durable slip resistant surface that easily retrofits over existing metal structures or can be incorporated into new construction. SlipNOT ® galvanized perforation plate is protected against rust which makes them ideal for outdoor applications... [See More]
- Material: Galvanized Steel
- Color/Finish: Galvanized
- Type: Steel Plate
- Length: 96 to 144
from SlipNOT Metal Safety Flooring
SlipNOT ® galvanized steel road plate is ideal for high traffic areas that can become slippery with water, oil, gasoline and other substances. The hot dip galvanizing process protects steel from corrosion that can occur from being exposed to weather elements. SlipNOT ® trench shoring plates... [See More]
- Material: Galvanized Steel
- Length: 96 to 144
- Type: Steel Plate
- Width: 48 to 72