SMP Coaxial Terminations

2 Results
RF Coaxial Termination -- 8012-4006 [8012-4006 from SV Microwave, Inc.]
from Richardson RFPD

SMP Female Termination, 1/2 Watt [See More]

  • Connector Type: SMP
  • Power: 0.5000
  • Frequency Range: 40000
  • Resistance: 50 Ω
RF Coaxial Termination -- SF8012-6009 [SF8012-6009 from SV Microwave, Inc.]
from Richardson RFPD

SMP Male Terminations - Full Detent (FD). SV Microwave manufactures a complete line of standard and custom-designed terminations, including QPL and Hi-Rel versions. A variety of connector configurations are available, including: SMA, SVK 2.92mm, 2.4mm, Blindmate, ZMA, SMB, SMC, SMP, SSMA, BNC, TNC... [See More]

  • Connector Type: SMP
  • Resistance: 50 Ω
  • Frequency Range: 40000