Absorption / Water Absorption (e.g., COBB) Pulp and Paper Testing Equipment

3 Results
Automatic Densometer -- 4340N
from Gurley Precision Instruments

Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state-of-the-art mass... [See More]

  • Properties Analyzed: Smoothness; Absorption / Water Absorption; Densometry / Pore Size
  • Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
  • Methods, Technology & Standards: Mass flow and servo-regulator technology, automatic test feature, auto-drive mechanism
  • Display & Special Features: Digital
Cobb Sizing Tester -- 4180x
from Gurley Precision Instruments

GENUINE GURLEYTM Cobb Sizing Testers have been manufactured by Gurley for over a half-century and represent an economical and practical means of determining liquid absorptiveness or resilience of treated and untreated papers, boards, fabrics and other sheet materials. The complete kit consists of... [See More]

  • Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / Water Absorption
  • Mounting / Loading Options: Benchtop or Laboratory
  • Methods, Technology & Standards: Roller method
Manual Densometers -- 4110N
from Gurley Precision Instruments

Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. [See More]

  • Properties Analyzed: Absorption / Water Absorption; Densometry / Pore Size
  • Display & Special Features: Digital
  • Mounting / Loading Options: Process Line Mounted for Continuous Monitoring