Graphic / Video Display Pulp and Paper Testing Equipment

5 Results
Basic Web Profiler -- Guardian-HD
from KPM Analytics

Product Overview. A Simple On-Line Web Scanner for Fewer Products & Zones. The Guardian-HD Basic Web Profile Analyzer is a single-scanner system to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. Entry-level functionality for operators... [See More]

  • Display & Special Features: Video
  • Properties Analyzed: Moisture, Coat Weight, And Temperature (optional)
  • Methods, Technology & Standards: Near infrared (NIR)
  • Mounting / Loading Options: Benchtop or Laboratory
On-Line Freeness Analyzer -- Drainiac™ IIIB
from Thompson Equipment Company, Inc.

Drainac ™ Drainage Rate Indication System. An on-line instrument that continually measures the drainage rate of your pulp. The output is a proportional 4-20mA DC signal. The unit consists of two major sub-assemblies; a detector and a detector control cabinet. [See More]

  • Display & Special Features: Video
  • Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
  • Properties Analyzed: Freeness or Drainage Rate
Touchscreen Force Testing System -- MultiTest 0.5-xt
from Mecmesin Corporation

The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. [See More]

  • Display & Special Features: Video
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Compressibility
Touchscreen Force Testing System -- MultiTest 10-xt
from Mecmesin Corporation

The MultiTest 10-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 10kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensil tests are performed and requires minimum set-up time and training. [See More]

  • Display & Special Features: Video
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Compressibility
Touchscreen Force Testing System -- MultiTest 2.5-xt
from Mecmesin Corporation

The MultiTest 2.5-xt is a Mecmesin's mid-range programmable, yet self-contained force tensile testing system rated to 2.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and... [See More]

  • Display & Special Features: Video
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Compressibility