Porosimetry / Pore Volume Pulp and Paper Testing Equipment

2 Results
Cobb Sizing Tester -- 4180x
from Gurley Precision Instruments

GENUINE GURLEYTM Cobb Sizing Testers have been manufactured by Gurley for over a half-century and represent an economical and practical means of determining liquid absorptiveness or resilience of treated and untreated papers, boards, fabrics and other sheet materials. The complete kit consists of... [See More]

  • Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / Water Absorption
  • Mounting / Loading Options: Benchtop or Laboratory
  • Methods, Technology & Standards: Roller method
Through-Pore Size Analyzer -- Porometer 3G micro
from Quantachrome Instruments

The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily... [See More]

  • Properties Analyzed: Porosimetry / Pore Volume
  • Display & Special Features: SPC Software or Capability
  • Mounting / Loading Options: Benchtop or Laboratory