Digital Readout Pulp and Paper Testing Equipment

11 Results
Automatic Densometer -- 4340N
from Gurley Precision Instruments

Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state-of-the-art mass... [See More]

  • Display & Special Features: Digital
  • Properties Analyzed: Smoothness; Absorption / Water Absorption; Densometry / Pore Size
  • Methods, Technology & Standards: Mass flow and servo-regulator technology, automatic test feature, auto-drive mechanism
  • Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
Manual Densometers -- 4110N
from Gurley Precision Instruments

Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. [See More]

  • Display & Special Features: Digital
  • Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
  • Properties Analyzed: Absorption / Water Absorption; Densometry / Pore Size
Process Analyzer -- MCT 460
from KPM Analytics

The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]

  • Display & Special Features: Digital
  • Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
  • Methods, Technology & Standards: Near infrared (NIR)
  • Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
Tensile Test System -- MultiTest 1-i
from Mecmesin Corporation

The MultiTest 1-i provides a powerful and comprehensive tensile testing system for force measurements up to 1kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 1-i offers unparalleled tensile test versatility. [See More]

  • Display & Special Features: Digital; SPC Software or Capability
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Compressibility; Friction
Concrete Moisture Tester -- HI520
from Kett US

Kett offers a wide array of test devices for use in the pulp and paper industry. Test measurements can be categorized in two areas - composition and physical characteristics. This brochure will describe several Kett products, specific uses in the pulp and paper industry, and ways our customers have... [See More]

  • Display & Special Features: Digital
  • Mounting / Loading Options: Handheld, Portable or Field
  • Properties Analyzed: Consistency / % Solids
Tensile Test System -- MultiTest 10-i
from Mecmesin Corporation

The MultiTest 10-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 10kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 10-i offers unparalleled... [See More]

  • Display & Special Features: Digital; SPC Software or Capability
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Compressibility; Friction
Desktop NIR Moisture Meter -- KJT200
from Kett US

A compact, easy-to-use unit for laboratory or near-line applications. Put the sample into the disposable dish and place the dish on the turntable. The system detects the sample, the turntable rotates for six seconds of measuring, and the moisture percentage is displayed on the screen. RS232... [See More]

  • Display & Special Features: Digital
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Consistency / % Solids
Tensile Test System -- MultiTest 2.5-i
from Mecmesin Corporation

The MultiTest 2.5-i provides a powerful and comprehensive tensile test system for force measurements up to 2.5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 2.5-i offers unparalleled tensile tester... [See More]

  • Display & Special Features: Digital; SPC Software or Capability
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Compressibility; Friction
Moisture Analyzers -- MM94L
from Kett US

The cost-effective 94L Production System provides instant, on-line measurement of liquids, solids and slurries without sample preparation, handling or alteration. The compact rugged design allows placement in locations where the environment is unfriendly and space is minimal. Integrated electronics... [See More]

  • Display & Special Features: Digital
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Consistency / % Solids
Tensile Test System -- MultiTest 25-i
from Mecmesin Corporation

The MultiTest 25-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 25kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 25-i offers unparalleled... [See More]

  • Display & Special Features: Digital; SPC Software or Capability
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Compressibility; Friction
Moisture Analyzers -- MM94T
from Kett US

This desktop system offers a compact solution for near-line sampling or laboratory analysis. Select the product calibration from the touch panel, place the sample on the measurement platform and the 94T provides the moisture value in less than two seconds. Samples can be tested as quickly as they... [See More]

  • Display & Special Features: Digital
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Consistency / % Solids