Wettability / Contact Angle Pulp and Paper Testing Equipment

10 Results
Drop Shape Analyzer -- DSA100B
from KRÜSS Scientific

The Basic configuration of the DSA100 Drop Shape Analyzer combines manual precision measurement of the static contact angle with the technical advantages and robustness of the DSA100 system solution. With fast and simple exchange of solid samples and dosing liquids, the instrument assists you in... [See More]

  • Properties Analyzed: Wettability / Contact Angle
  • Mounting / Loading Options: Benchtop or Laboratory
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Display & Special Features: PC Interface / Networkable
Drop Shape Analyzer -- DSA100E
from KRÜSS Scientific

The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easy programmable procedures provides for user-independent contact angle and surface tension results,... [See More]

  • Properties Analyzed: Wettability / Contact Angle
  • Mounting / Loading Options: Benchtop or Laboratory
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Display & Special Features: PC Interface / Networkable
Drop Shape Analyzer -- DSA100S
from KRÜSS Scientific

The Standard configuration of the DSA100 Drop Shape Analyzer system solution is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument, which is equipped with a robust... [See More]

  • Properties Analyzed: Wettability / Contact Angle
  • Mounting / Loading Options: Benchtop or Laboratory
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Display & Special Features: PC Interface / Networkable
Drop Shape Analyzer -- DSA25B
from KRÜSS Scientific

The Basic configuration of the DSA25 Drop Shape Analyzer is suitable for accurate wetting measurements with a standard test liquid or sample liquid. The instrument is ideal for quick measurements of the static contact angle. It is mainly used for tasks that don ’t require a high degree of... [See More]

  • Properties Analyzed: Wettability / Contact Angle
  • Mounting / Loading Options: Benchtop or Laboratory
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Display & Special Features: PC Interface / Networkable
Drop Shape Analyzer -- DSA25E
from KRÜSS Scientific

In its Expert configuration, the DSA25 Drop Shape Analyzer is designed for determining the wettability of solids by means of the contact angle as well as the surface tension of liquids such as coating substances or adhesives. Thanks to the combination of speed and versatile evaluation options, the... [See More]

  • Properties Analyzed: Wettability / Contact Angle
  • Mounting / Loading Options: Benchtop or Laboratory
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Display & Special Features: PC Interface / Networkable
Drop Shape Analyzer -- DSA25S
from KRÜSS Scientific

The Standard version of the DSA25 Drop Shape Analyzer measures the static or dynamic contact angle with high precision and can also be used to determine the surface free energy by carrying out measurements with several liquids. The instrument provides rapid results for the wettability of a surface,... [See More]

  • Properties Analyzed: Wettability / Contact Angle
  • Mounting / Loading Options: Benchtop or Laboratory
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Display & Special Features: PC Interface / Networkable
Drop Shape Analyzer -- DSA30B
from KRÜSS Scientific

In its Basic version, the DSA30 Drop Shape Analyzer specializes in the accurate wetting measurement by means of the static contact angle. With fast and simple exchange of solid samples and dosing liquids, the instrument assists you in ensuring the effectiveness of cleaning procedures or the quality... [See More]

  • Properties Analyzed: Wettability / Contact Angle
  • Mounting / Loading Options: Benchtop or Laboratory
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Display & Special Features: PC Interface / Networkable
Drop Shape Analyzer -- DSA30E
from KRÜSS Scientific

The Expert version of the DSA30 Drop Shape Analyzer enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easily programmable features provides for user-independent contact angle and surface tension results, which is ideal for... [See More]

  • Properties Analyzed: Wettability / Contact Angle
  • Mounting / Loading Options: Benchtop or Laboratory
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Display & Special Features: PC Interface / Networkable
Drop Shape Analyzer -- DSA30S
from KRÜSS Scientific

The Standard configuration of the DSA30 Drop Shape Analyzer is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument is well-suitable for the reliable quality... [See More]

  • Properties Analyzed: Wettability / Contact Angle
  • Mounting / Loading Options: Benchtop or Laboratory
  • Methods, Technology & Standards: Pendant drop/Rising drop
  • Display & Special Features: PC Interface / Networkable
Mobile Surface Analyzer -- MSA Flexible Liquid
from KRÜSS Scientific

In the Flexible Liquid configuration, the MSA Mobile Surface Analyzer carries out automated contact angle measurements between freely selectable liquids on solid samples. The focus lies on non-destructive analysis with formulations such as inks, coatings, or adhesives, to evaluate their wetting... [See More]

  • Properties Analyzed: Wettability / Contact Angle
  • Display & Special Features: PC Interface / Networkable
  • Mounting / Loading Options: Handheld, Portable or Field