Brittleness / Friability Polymer Testing Equipment
2 Results
MerMaid
from Imego
from Imego
MERMAID is a unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed. The MER sensor can measure properties of either a coating on top of... [See More]
- Properties Analyzed: Processability / Plasticity (e.g., Plastometer, Extrusiometer); Flowability / Workability; Brittleness / Friability; Gelation
- Methods, Technology & Standards: A unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed.
- Test Media: Polymeric
- Mounting / Loading Options: Handheld, Portable or Field
Texture Analyzer -- CT3
from AMETEK Brookfield
from AMETEK Brookfield
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be... [See More]
- Properties Analyzed: Flowability / Workability; Brittleness / Friability; Cohesion / Internal Friction; Gelation
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability (optional feature)
- Test Media: Polymeric