Processability / Plasticity (e.g., Plastometer, Extrusiometer) Polymer Testing Equipment

3 Results
Cflow Extrusion Plastometer
from ZwickRoell LP

The compact Cflow extrusion plastometers were designed as stand-alone instruments for rapid inspection of the melt mass flow rates (MFR). They are mainly used for incoming goods inspections by plastics processing companies, where extrusion tests are performed sporadically. [See More]

  • Properties Analyzed: Melt Flow Index (MFI); Processability / Plasticity (e.g., Plastometer, Extrusiometer)
  • Test Media: Polymeric
MerMaid
from Imego

MERMAID is a unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed. The MER sensor can measure properties of either a coating on top of... [See More]

  • Properties Analyzed: Processability / Plasticity (e.g., Plastometer, Extrusiometer); Flowability / Workability; Brittleness / Friability; Gelation
  • Methods, Technology & Standards: A unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed.
  • Test Media: Polymeric
  • Mounting / Loading Options: Handheld, Portable or Field
Melt Flow Testers
from Instron®

Instron ®'s CEAST Melt Flow Testers are specifically designed for easy and accurate measuring of the Melt Flow Rate (MFR) and the Melt Volume Rate (MVR). CEAST Melt Flow Testers range from systems that perform a simple manual test procedure to semi-automated testing systems performing multiple... [See More]

  • Properties Analyzed: Melt Flow Index (MFI); Processability / Plasticity (e.g., Plastometer, Extrusiometer); Pour Point
  • Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability
  • Test Media: Polymeric