Laboratory / Batch Polymer Testing Equipment

30 Results
Optimize Your Curing Processes - Dielectric Analyzer: DEA 288 Epsilon
from NETZSCH-Gerätebau GmbH

DEA 288 Epsilon - Dielectric Analyser. Customized Test Conditions. The multi-functional design of the DEA 288 Epsilon (including furnace or laboratory press) allows for the application of a great variety of different test conditions such as heat, cold, humidity or UV light. This enables the user to... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: For Investigation of the Curing Behavior of Thermosetting Resin Systems, Composite Materials, Adhesives and Paints
  • Display & Special Features: PC Interface / Networkable
Amsler HDT/Vicat Allround
from ZwickRoell LP

The Amsler HDT/Vicat Allround instrument is designed for convenient testing in research and development, goods inwards checks and production monitoring. Depending on the requirement, the instrument can be equipped with two, four or six measuring stations. [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Deflection / Softening Point
  • Display & Special Features: Digital
Drop Shape Analyzer -- DSA100B
from KRÜSS Scientific

The Basic configuration of the DSA100 Drop Shape Analyzer combines manual precision measurement of the static contact angle with the technical advantages and robustness of the DSA100 system solution. With fast and simple exchange of solid samples and dosing liquids, the instrument assists you in... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Wettability / Contact Angle
  • Methods, Technology & Standards: Pendant drop/Rising drop
HDT Vicat Test Machine -- HD-R801-1
from Haida International Equipment Co., Ltd.

Functions and applications: HDT Vicat Test Machine is used to determine heating deflection and Vicat softening temperature of the plastic, rubber etc. The vicat test machine is essential instrument for R &D institution, college, and QA department of enterprises. Moreover, the sample holders have... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Melt Flow Index (MFI)
  • Display & Special Features: Digital; Video
Polymer Testing Instrument -- DV-Density Gradient Columns
from AMETEK Sensors, Test & Calibration

Key Features. Measures density of small samples of solid materials. Simple set-up, operation and maintenance. Complies with BS2782 part 6 Method 620D, ASTM D1505-68, ISO 1183 and other international standards. Accuracy to 0.0001g/ml. Constant temperature control via heating and cooling circuits. [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Density Gradient
  • Methods, Technology & Standards: BS2782 part 6 Method 620D, ASTM D1505-68, ISO 1183
Surface Property Analyzer -- Heidon 16
from Kett US

Used to inspect friction between a rotating surface and sheets, the H16 can be used for textile, film and paper measurement, as well as assessing friction and wear characteristics of coated or plated surfaces (on the drum). The sheet of test material is placed over 1/8 to 1/2 of the drum's diameter. [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Display & Special Features: Digital
  • Test Media: Polymeric
Tensile Test System -- MultiTest 1-i
from Mecmesin Corporation

The MultiTest 1-i provides a powerful and comprehensive tensile testing system for force measurements up to 1kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 1-i offers unparalleled tensile test versatility. [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Compactability / Compressibility
  • Display & Special Features: Digital; SPC Software or Capability
Trend-Setting Technology - Thermomechanical Analyzer: TMA 402 F1/F3 Hyperion®
from NETZSCH-Gerätebau GmbH

TMA 402 F1/F3 Hyperion ® - Thermomechanical Analyzer. The heart of the TMA 402 Hyperion ® is a highly precise inductive displacement transducer (LVDT). This technology has stood the test of time; it is also used for dilatometers and allows measurement of even the smallest of length changes,... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Display & Special Features: PC Interface / Networkable
  • Test Media: Polymeric
HDT/Vicat Allround
from ZwickRoell LP

ZwickRoell's HDT/Vicat Allround instruments determine the heat deflection temperature (HDT), and are designed to enable convenient testing in research and development, goods inwards checks and production monitoring as well as for educational and training purposes. The instruments are available in... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Deflection / Softening Point
Drop Shape Analyzer -- DSA100E
from KRÜSS Scientific

The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easy programmable procedures provides for user-independent contact angle and surface tension results,... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Wettability / Contact Angle
  • Methods, Technology & Standards: Pendant drop/Rising drop
Melt Flow Index Tester For Plastic Rubber Material
from Haida International Equipment Co., Ltd.

Product description: Melt Flow Index Tester is used to test the flowability of thermoplastic polymer under high temperature, such as polyethylene, polypropylene, pom, ABS resin, polycarbonate, nylon fluorine and other plastic polymers. The automatic temperature control methods of the machine three... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Melt Flow Index (MFI)
  • Display & Special Features: Digital; PC Interface / Networkable; Video
Polymer Testing Instrument -- DV-PETPlus
from AMETEK Sensors, Test & Calibration

The Davenport PETPlus from Lloyd Instruments is. unique test instrument designed for the safe. solvent-free intrinsic viscosity (IV) measurement of. moisture-sensitive polyethylene terephthalate (PET. It can be operated in stand alone mode or used. with our powerful data analysis software package. [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Intrinsic Viscosity
  • Display & Special Features: Digital
Surface Property Analyzer -- Heidon 20
from Kett US

Disk-on-disk and ball-on-disk friction coefficients and abrasion can be measured with the H20. A disk or ball indenter is loaded onto the test piece and connected to a highly-sensitive straingauge. As the turntable rotates, the load is transmitted to the PC software to display measurements up to... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Wear / Abrasion
  • Display & Special Features: Digital
Tensile Test System -- MultiTest 10-i
from Mecmesin Corporation

The MultiTest 10-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 10kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 10-i offers unparalleled... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Compactability / Compressibility
  • Display & Special Features: Digital; SPC Software or Capability
HDT/Vicat Standard
from ZwickRoell LP

The Vicat testing instrument consists of a bath with an option to mount measuring heads. A built-in thermostat controls the bath temperature. The thermostat ensures a constant increase of the temperature with the standardized gradient over the entire test sequence. Not only Vicat but also HDT tests... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Deflection / Softening Point
  • Display & Special Features: Digital; PC Interface / Networkable (optional feature)
Drop Shape Analyzer -- DSA100S
from KRÜSS Scientific

The Standard configuration of the DSA100 Drop Shape Analyzer system solution is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument, which is equipped with a robust... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Wettability / Contact Angle
  • Methods, Technology & Standards: Pendant drop/Rising drop
Melt Flow Rate Testing Equipment
from Haida International Equipment Co., Ltd.

1. Purpose of Melt flow rate testing equipment: Melt flow rate testing equipment(also known as melt index meter) was measured under certain conditions thermoplastic melt flow rate of the special equipment. With the determination of melt flow rate MFR, measured melt volume rate MVR, measured melt... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Melt Flow Index (MFI)
  • Display & Special Features: Digital; Video
Texture Analyser -- TA1 Texture Analyser
from AMETEK Sensors, Test & Calibration

Overview. The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. For enhanced performance, the TAPlus can be used with Lloyd Instruments NEXYGENPlus data analysis software . The software contains an extensive library of pre-programmed texture test... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Display & Special Features: Digital
  • Test Media: Polymeric
Surface Property Analyzer -- Heidon 94
from Kett US

This portable analyzer measures the coefficient of static friction quickly [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Wear / Abrasion
  • Display & Special Features: Digital
Tensile Test System -- MultiTest 2.5-i
from Mecmesin Corporation

The MultiTest 2.5-i provides a powerful and comprehensive tensile test system for force measurements up to 2.5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 2.5-i offers unparalleled tensile tester... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Compactability / Compressibility
  • Display & Special Features: Digital; SPC Software or Capability
Vicat Dry
from ZwickRoell LP

Vicat Dry instruments are designed to determine the Vicat softening temperature (VST) and are primarily used in research and development, goods inwards checks and production monitoring. The oil-free measurement principle ensures clean, odor-free working conditions. The test sequence is completely... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Deflection / Softening Point
  • Display & Special Features: PC Interface / Networkable
Drop Shape Analyzer -- DSA25B
from KRÜSS Scientific

The Basic configuration of the DSA25 Drop Shape Analyzer is suitable for accurate wetting measurements with a standard test liquid or sample liquid. The instrument is ideal for quick measurements of the static contact angle. It is mainly used for tasks that don ’t require a high degree of... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Wettability / Contact Angle
  • Methods, Technology & Standards: Pendant drop/Rising drop
MFR Melt Flow Testing Machine
from Haida International Equipment Co., Ltd.

Brief introduction: MFR Melt Flow Testing Machine is used to determine melt-mass flow rate (MFR). MFR Melt Flow Testing Machine is applicable not only to the higher melting temperature, such as masterbatches, polycarbonate, nylon, fluoro plastics, poly oxide and other engineering plastics, and it... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Melt Flow Index (MFI)
  • Display & Special Features: Digital
Tensile Test System -- MultiTest 25-i
from Mecmesin Corporation

The MultiTest 25-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 25kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 25-i offers unparalleled... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Compactability / Compressibility
  • Display & Special Features: Digital; SPC Software or Capability
Drop Shape Analyzer -- DSA25E
from KRÜSS Scientific

In its Expert configuration, the DSA25 Drop Shape Analyzer is designed for determining the wettability of solids by means of the contact angle as well as the surface tension of liquids such as coating substances or adhesives. Thanks to the combination of speed and versatile evaluation options, the... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Wettability / Contact Angle
  • Methods, Technology & Standards: Pendant drop/Rising drop
PP and PE Melt Flow Testing Machine
from Haida International Equipment Co., Ltd.

Specifications. Melt Flow testing. 1. Melt Flow Indexer is used to determine melt-mass flow rate . 2. High quality,melt indexer. 3. Direct factory. Melt Flow testing for PP and PE. 1. Melt index tester is used to determine melt-mass flow rate (MFR). 2. High quality,melt indexer. Product... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Melt Flow Index (MFI)
  • Display & Special Features: Digital; PC Interface / Networkable; Video
Tensile Test System -- MultiTest 5-i
from Mecmesin Corporation

The MultiTest 5-i provides a powerful and comprehensive tensile testing system for force measurements up to 5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 5-i offers unparalleled tensile test versatility. [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Compactability / Compressibility
  • Display & Special Features: Digital; SPC Software or Capability
Drop Shape Analyzer -- DSA25S
from KRÜSS Scientific

The Standard version of the DSA25 Drop Shape Analyzer measures the static or dynamic contact angle with high precision and can also be used to determine the surface free energy by carrying out measurements with several liquids. The instrument provides rapid results for the wettability of a surface,... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Wettability / Contact Angle
  • Methods, Technology & Standards: Pendant drop/Rising drop
Vicat Softening Point Temperature Tester
from Haida International Equipment Co., Ltd.

Functions and applications: Vicat softening point temperature tester is mainly applied to thermal deformation temperature and Vicat softening point temperature determination of plastic, hard rubber, nylon, electrical insulating material, fibre reinforced composite, high strength thermosetting... [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Melt Flow Index (MFI)
  • Display & Special Features: Digital; PC Interface / Networkable; Video
Touchscreen Force Testing System -- MultiTest 0.5-xt
from Mecmesin Corporation

The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. [See More]

  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Polymeric
  • Properties Analyzed: Compactability / Compressibility
  • Display & Special Features: Video