Computer Interface / Networkable Polymer Testing Equipment
from Instron®
Instron ®'s CEAST Melt Flow Testers are specifically designed for easy and accurate measuring of the Melt Flow Rate (MFR) and the Melt Volume Rate (MVR). CEAST Melt Flow Testers range from systems that perform a simple manual test procedure to semi-automated testing systems performing multiple... [See More]
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability
- Test Media: Polymeric
- Properties Analyzed: Melt Flow Index (MFI); Processability / Plasticity (e.g., Plastometer, Extrusiometer); Pour Point
from AMETEK Brookfield
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be... [See More]
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability (optional feature)
- Test Media: Polymeric
- Properties Analyzed: Flowability / Workability; Brittleness / Friability; Cohesion / Internal Friction; Gelation
from NETZSCH-Gerätebau GmbH
DEA 288 Epsilon - Dielectric Analyser. Customized Test Conditions. The multi-functional design of the DEA 288 Epsilon (including furnace or laboratory press) allows for the application of a great variety of different test conditions such as heat, cold, humidity or UV light. This enables the user to... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Polymeric
- Properties Analyzed: For Investigation of the Curing Behavior of Thermosetting Resin Systems, Composite Materials, Adhesives and Paints
- Mounting / Loading Options: Benchtop or Laboratory
from United Testing Systems, Inc.
United manufactures a variety of special purpose tensile testing systems such as the FTF-48 Elastomer Testing System shown here. Computer-controlled rubber testing system. Perform fatigue-to-failure test on 48 samples at one time. No troublesome micro-switches and mechanical counters •Solid... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Polymeric
- Properties Analyzed: Tensile Testing, Fatigue-to-Failure Test
from KRÜSS Scientific
The Basic configuration of the DSA100 Drop Shape Analyzer combines manual precision measurement of the static contact angle with the technical advantages and robustness of the DSA100 system solution. With fast and simple exchange of solid samples and dosing liquids, the instrument assists you in... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Polymeric
- Properties Analyzed: Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
from ZwickRoell LP
The Aflow is noted for being highly automated: whether simple cleaning and defined pre-compaction at the press of a button, or infinitely settable test loads, the Aflow extrusion plastometer adapts to your test tasks. The Aflow was developed specifically for laboratories with high test volumes; this... [See More]
- Display & Special Features: Digital; PC Interface / Networkable
- Test Media: Polymeric
- Properties Analyzed: Melt Flow Index (MFI); Processability / Plasticity (e.g., Plastometer, Extrusiometer)
from Imego
MERMAID is a unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed. The MER sensor can measure properties of either a coating on top of... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Polymeric
- Properties Analyzed: Processability / Plasticity (e.g., Plastometer, Extrusiometer); Flowability / Workability; Brittleness / Friability; Gelation
- Methods, Technology & Standards: A unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed.
from Haida International Equipment Co., Ltd.
Product description: Melt Flow Index Tester is used to test the flowability of thermoplastic polymer under high temperature, such as polyethylene, polypropylene, pom, ABS resin, polycarbonate, nylon fluorine and other plastic polymers. The automatic temperature control methods of the machine three... [See More]
- Display & Special Features: Digital; PC Interface / Networkable; Video
- Test Media: Polymeric
- Properties Analyzed: Melt Flow Index (MFI)
- Mounting / Loading Options: Benchtop or Laboratory
from NETZSCH-Gerätebau GmbH
TMA 402 F1/F3 Hyperion ® - Thermomechanical Analyzer. The heart of the TMA 402 Hyperion ® is a highly precise inductive displacement transducer (LVDT). This technology has stood the test of time; it is also used for dilatometers and allows measurement of even the smallest of length changes,... [See More]
- Display & Special Features: PC Interface / Networkable
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Polymeric
from KRÜSS Scientific
The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easy programmable procedures provides for user-independent contact angle and surface tension results,... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Polymeric
- Properties Analyzed: Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
from ZwickRoell LP
The basic version of the Mflow extrusion plastometers can be used to determine melt mass flow rates (MFR).It features a modular design, and use of the piston displacement transducer expands the Mflow's capabilities to include determination of melt volume flow rate (MVR), as well as automatic,... [See More]
- Display & Special Features: Digital; PC Interface / Networkable
- Test Media: Polymeric
- Properties Analyzed: Melt Flow Index (MFI); Processability / Plasticity (e.g., Plastometer, Extrusiometer)
from Haida International Equipment Co., Ltd.
Specifications. Melt Flow testing. 1. Melt Flow Indexer is used to determine melt-mass flow rate . 2. High quality,melt indexer. 3. Direct factory. Melt Flow testing for PP and PE. 1. Melt index tester is used to determine melt-mass flow rate (MFR). 2. High quality,melt indexer. Product... [See More]
- Display & Special Features: Digital; PC Interface / Networkable; Video
- Test Media: Polymeric
- Properties Analyzed: Melt Flow Index (MFI)
- Mounting / Loading Options: Benchtop or Laboratory
from KRÜSS Scientific
The Standard configuration of the DSA100 Drop Shape Analyzer system solution is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument, which is equipped with a robust... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Polymeric
- Properties Analyzed: Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
from ZwickRoell LP
Vicat Dry instruments are designed to determine the Vicat softening temperature (VST) and are primarily used in research and development, goods inwards checks and production monitoring. The oil-free measurement principle ensures clean, odor-free working conditions. The test sequence is completely... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Polymeric
- Properties Analyzed: Deflection / Softening Point
- Mounting / Loading Options: Benchtop or Laboratory
from Haida International Equipment Co., Ltd.
Functions and applications: Vicat softening point temperature tester is mainly applied to thermal deformation temperature and Vicat softening point temperature determination of plastic, hard rubber, nylon, electrical insulating material, fibre reinforced composite, high strength thermosetting... [See More]
- Display & Special Features: Digital; PC Interface / Networkable; Video
- Test Media: Polymeric
- Properties Analyzed: Melt Flow Index (MFI)
- Mounting / Loading Options: Benchtop or Laboratory