Time Delay Ground Fault Relays

4 Results
Earth Leakage Monitoring Relays -- DEA71 Series
from CARLO GAVAZZI Automation Components

The DEA71 is a modular residual current relay which, in conjunction with the MCB and the CT, provides the protection of people against electrocution, or protection of properties against fire, by interrupting the mains on faulty loads or lines. The setpoint of the leakage current is factory set to... [See More]

  • Features: Visual Indicator; Time Delay
  • Type: Requires AC Power Supply
  • Mounting: DIN
  • Supply Voltage Range: 24 to 240
Earth Leakage Relays & Core Balance Transformers -- RESYS M40
from SOCOMEC

RESYS M40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable)... [See More]

  • Features: Visual Indicator; Sealed Relay; Time Delay
  • Type: Requires AC Power Supply
  • Mounting: DIN
  • Supply Voltage Range: 250
Type A Earth Leakage Relays for Motor Load Break -- RESYS P40
from SOCOMEC

RESYS P40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable)... [See More]

  • Features: Visual Indicator; Sealed Relay; Time Delay
  • Type: Requires AC Power Supply
  • Mounting: DIN
  • Supply Voltage Range: 250
Type A Earth Leakage Relays with Automatic Reclosing -- RESYS M40R
from SOCOMEC

RESYS M40R earth leakage relays associated with a remote trip breaking device (automatic power breaking and reclosing), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. - reclosing of trip breaking device after earth leakage detection and... [See More]

  • Features: Visual Indicator; Sealed Relay; Time Delay
  • Type: Requires AC Power Supply
  • Mounting: DIN
  • Supply Voltage Range: 250