Visual Indicator Ground Fault Relays
from CARLO GAVAZZI Automation Components
The DEA71 is a modular residual current relay which, in conjunction with the MCB and the CT, provides the protection of people against electrocution, or protection of properties against fire, by interrupting the mains on faulty loads or lines. The setpoint of the leakage current is factory set to... [See More]
- Features: Visual Indicator; Time Delay
- Type: Requires AC Power Supply
- Mounting: DIN
- Supply Voltage Range: 24 to 240
from SOCOMEC
RESYS M40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable)... [See More]
- Features: Visual Indicator; Sealed Relay; Time Delay
- Type: Requires AC Power Supply
- Mounting: DIN
- Supply Voltage Range: 250
from SOCOMEC
RESYS P40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable)... [See More]
- Features: Visual Indicator; Sealed Relay; Time Delay
- Type: Requires AC Power Supply
- Mounting: DIN
- Supply Voltage Range: 250
from SOCOMEC
RESYS M40R earth leakage relays associated with a remote trip breaking device (automatic power breaking and reclosing), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. - reclosing of trip breaking device after earth leakage detection and... [See More]
- Features: Visual Indicator; Sealed Relay; Time Delay
- Type: Requires AC Power Supply
- Mounting: DIN
- Supply Voltage Range: 250