Panel Ground Fault Relays
from Eaton Corporation
DIGITAL GROUND FAULT RELAY TYPE. 45 TO 450 HZ FREQUENCY RATING. UL 1053, CSA C22.2, CE APPROVAL. DIN RAIL/PANEL MOUNTING. 30 MILLIAMPERE TO 9 AMPERE TRIP SETTING. 24 TO 240 VAC/VDC CONTROL VOLTAGE. 2 INCH BUILT-IN CURRENT SENSOR TYPE. 20 MILLISECOND TO 5 SEC TRIP TIMING RANGE. INCLUDES BUILT-IN... [See More]
- Mounting: DIN; Panel
from Littelfuse, Inc.
EL731-00-00 is an earth-leakage relay with a supply voltage ac of 120 –240 and a supply voltage dc of 120 –240. [See More]
- Mounting: DIN; Panel; DIN (optional) - Panel - Surface (optional)
- Supply Voltage Range: 120 to 240
- Type: Requires AC Power Supply; Requires DC Power Supply
from Schneider Electric
Sepam Protection Relays. Protection Relays for Basic Applications. Protection Relays for advanced applications. Protection Relays for Demanding Applications. Protection Relays for Demanding Applications. Vamp Arc Flash Protection Systems. Ultra-fast and flexible arc flash protection from single... [See More]
- Mounting: Panel