DIN Rail Ground Fault Relays

7 Results
Earth Leakage Relays & Core Balance Transformers -- RESYS M40
from SOCOMEC

RESYS M40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable)... [See More]

  • Mounting: DIN
  • Supply Voltage Range: 250
  • Type: Requires AC Power Supply
  • Current Trigger Range: 0.0300 to 30
Earth Leakage Monitoring Relays -- DEA71 Series
from CARLO GAVAZZI Automation Components

The DEA71 is a modular residual current relay which, in conjunction with the MCB and the CT, provides the protection of people against electrocution, or protection of properties against fire, by interrupting the mains on faulty loads or lines. The setpoint of the leakage current is factory set to... [See More]

  • Mounting: DIN
  • Supply Voltage Range: 24 to 240
  • Type: Requires AC Power Supply
  • Current Trigger Range: 0.0300 to 0.3000
Ground Fault Relay -- D64RP18
from Eaton Corporation

DIGITAL ARCING GROUND FAULT RELAY TYPE. 45 TO 450 HZ FREQUENCY RATING. UL 1053, CSA C22.2 APPROVAL. 35 MM DIN RAIL/(2) SCREW MOUNTING. 30 MILLIAMPERE TO 6 AMPERE TRIP SETTING. 24 TO 240 VAC/VDC CONTROL VOLTAGE. 1.1 INCH BUILT IN CURRENT SENSOR TYPE. 20 TO 500 MILLISECOND TRIP TIMING RANGE. NON... [See More]

  • Mounting: DIN
EL731 Series – Earth-Leakage, Ground-Fault Relay -- EL731-00-00
from Littelfuse, Inc.

EL731-00-00 is an earth-leakage relay with a supply voltage ac of 120 –240 and a supply voltage dc of 120 –240. [See More]

  • Mounting: DIN; Panel; DIN (optional) - Panel - Surface (optional)
  • Supply Voltage Range: 120 to 240
  • Type: Requires AC Power Supply; Requires DC Power Supply
Type A Earth Leakage Relays for Motor Load Break -- RESYS P40
from SOCOMEC

RESYS P40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable)... [See More]

  • Mounting: DIN
  • Supply Voltage Range: 250
  • Type: Requires AC Power Supply
  • Current Trigger Range: 0.0300 to 30
GROUND FAULT RELAY -- D64RPB100
from Eaton Corporation

DIGITAL GROUND FAULT RELAY TYPE. 45 TO 450 HZ FREQUENCY RATING. UL 1053, CSA C22.2, CE APPROVAL. DIN RAIL/PANEL MOUNTING. 30 MILLIAMPERE TO 9 AMPERE TRIP SETTING. 24 TO 240 VAC/VDC CONTROL VOLTAGE. 2 INCH BUILT-IN CURRENT SENSOR TYPE. 20 MILLISECOND TO 5 SEC TRIP TIMING RANGE. INCLUDES BUILT-IN... [See More]

  • Mounting: DIN; Panel
Type A Earth Leakage Relays with Automatic Reclosing -- RESYS M40R
from SOCOMEC

RESYS M40R earth leakage relays associated with a remote trip breaking device (automatic power breaking and reclosing), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. - reclosing of trip breaking device after earth leakage detection and... [See More]

  • Mounting: DIN
  • Supply Voltage Range: 250
  • Type: Requires AC Power Supply
  • Current Trigger Range: 0.0300 to 30