AC Power Supply Ground Fault Relays
from CARLO GAVAZZI Automation Components
The DEA71 is a modular residual current relay which, in conjunction with the MCB and the CT, provides the protection of people against electrocution, or protection of properties against fire, by interrupting the mains on faulty loads or lines. The setpoint of the leakage current is factory set to... [See More]
- Type: Requires AC Power Supply
- Supply Voltage Range: 24 to 240
- Mounting: DIN
- Current Trigger Range: 0.0300 to 0.3000
from Littelfuse, Inc.
EL3100-00 is a ground-fault relay with a supply voltage ac of 208 –600 and measures 3.4H X 4.4W X 2.2D. [See More]
- Type: Requires AC Power Supply; Requires DC Power Supply
- Supply Voltage Range: 208 to 600
from SOCOMEC
RESYS M40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable)... [See More]
- Type: Requires AC Power Supply
- Supply Voltage Range: 250
- Mounting: DIN
- Current Trigger Range: 0.0300 to 30
from Littelfuse, Inc.
EL731-00-00 is an earth-leakage relay with a supply voltage ac of 120 –240 and a supply voltage dc of 120 –240. [See More]
- Type: Requires AC Power Supply; Requires DC Power Supply
- Supply Voltage Range: 120 to 240
- Mounting: DIN; Panel; DIN (optional) - Panel - Surface (optional)
from SOCOMEC
RESYS P40 earth leakage relays associated with a remote trip breaking device (automatic power breaking), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. They also preventively monitor electrical installations via their (configurable)... [See More]
- Type: Requires AC Power Supply
- Supply Voltage Range: 250
- Mounting: DIN
- Current Trigger Range: 0.0300 to 30
from Littelfuse, Inc.
PGR-3100 is a ground-fault indication system with a supply voltage ac of 600 (none for dc) and measures 88.9x108x54 mm. [See More]
- Type: Requires AC Power Supply; Requires DC Power Supply
- Supply Voltage Range: 600
from SOCOMEC
RESYS M40R earth leakage relays associated with a remote trip breaking device (automatic power breaking and reclosing), provide the following functions: - protection against indirect contact,. - limitation of leakage currents. - reclosing of trip breaking device after earth leakage detection and... [See More]
- Type: Requires AC Power Supply
- Supply Voltage Range: 250
- Mounting: DIN
- Current Trigger Range: 0.0300 to 30
from Littelfuse, Inc.
PGR-3200 is a ground-fault and insulation monitor with a supply voltage ac of 240. [See More]
- Type: Requires AC Power Supply; Requires DC Power Supply
- Supply Voltage Range: 240
from Littelfuse, Inc.
PGR-4300-120 is a generator ground-fault relay with a supply voltage ac of 120. [See More]
- Type: Requires AC Power Supply
- Supply Voltage Range: 120
from Littelfuse, Inc.
PGR-4700-24 is a sensitive ground-fault relay with a supply voltage ac and dc of 24. [See More]
- Type: Requires AC Power Supply; Requires DC Power Supply
- Supply Voltage Range: 24
from Littelfuse, Inc.
PGR-4700-240 is a sensitive ground-fault relay with a supply voltage ac of 240. [See More]
- Type: Requires AC Power Supply
- Supply Voltage Range: 240
from Littelfuse, Inc.
PGR-6101-120 is a ground-fault and insulation monitor with a supply voltage ac of 120. [See More]
- Type: Requires AC Power Supply; Requires DC Power Supply
- Supply Voltage Range: 120
from Littelfuse, Inc.
The SE-502 Ground-Fault Ground-Continuity Detector provides Class-A GFCI trip level and trip times for personnel protection. As little as 5 mA of ground-fault current can be detected, and the internal neutral-grounding resistor limits the maximum ground-fault current to 100 mA. The SE-502 can be... [See More]
- Type: Requires AC Power Supply; Requires DC Power Supply
- Supply Voltage Range: 120
from Littelfuse, Inc.
The SE-703 is a microprocessor-based ground-fault relay for resistance- and solidly-earthed systems. It offers sensitive ground-fault detection as low as 25 mA and can be used on systems with significant harmonic content. The SE-703 provides feeder-level protection or individual-load protection. The... [See More]
- Type: Requires AC Power Supply; Requires DC Power Supply
- Supply Voltage Range: 120 to 240
from Littelfuse, Inc.
The RCD300M2 residual current relay is designed to provide sensitive ground fault protection without the problems associated with high-sensitivity nuisance tripping. It operates continuously and has the unique feature of a metering output to drive either a remote meter or interface with a PLC. By... [See More]
- Type: Requires AC Power Supply
- Supply Voltage Range: 120
from Littelfuse, Inc.
SE-601-0U is a sensitive ground-fault monitor with a supply voltage ac of 120 –240 and a supply voltage dc of 100 –240. [See More]
- Type: Requires AC Power Supply; Requires DC Power Supply
- Safety/Approvals Category: RoHS
- Supply Voltage Range: 120 to 240
from Littelfuse, Inc.
SE-701-0U is a ground-fault monitor with a supply voltage ac and dc of 120/240 and is uniquely suited for systems with significant harmonic content. [See More]
- Type: Requires AC Power Supply; Requires DC Power Supply
- Safety/Approvals Category: RoHS
- Supply Voltage Range: 120 to 240
from Littelfuse, Inc.
Operates on AC solidly grounded and AC resistance grounded systems.The SE-703 is a microprocessor-based ground-fault relay for resistance and solidly-earthed systems. It offers sensitive ground-fault detection as low as 25 mA and can be used on systems with significant harmonic content. The SE-703... [See More]
- Type: Requires AC Power Supply
- Supply Voltage Range: 24
from Littelfuse, Inc.
SE-704-03 is an earth-leakage monitor with a supply voltage ac of 24. [See More]
- Type: Requires AC Power Supply
- Supply Voltage Range: 24
from Littelfuse, Inc.
SE-704-0U is an earth-leakage monitor with a supply voltage ac and dc of 120/240. [See More]
- Type: Requires AC Power Supply; Requires DC Power Supply
- Supply Voltage Range: 120 to 240