Chemical / Materials Processing Glass Tube and Rod
from Pegasus Glass
Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330 standard sizes... [See More]
- Applications: Laboratory; Chemical or material processing
- Glass Type: Glass; Borosilicate
- Shape / Form: Tube; Hollow Shape or Stock
- Width / OD: 0.1575
from Aremco Products, Inc.
Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]
- Applications: Refractory or High Temperature Insulation; Dielectric; Chemical or material processing; Electronics or semiconductors; HV / Electrical
- Glass Type: Glass; GlassCeramic
- Shape / Form: Rod
- Width / OD: 0.2500 to 1
from Robuster Quartz
Robuster Quartz manufactures fused quartz rods in a variety of lengths and diameters. Specially in semiconductor market. Fused quartz rods come in standard 4 feet long with diameters ranging from 1 mm to 40 mm. Robuster Quartz rods ’ purity levels (99.9998% SiO2) are attained by careful... [See More]
- Applications: Mechanical. Physical, Thermal Applications; Chemical or material processing; HV / Electrical
- Glass Type: Quartz
- Shape / Form: Rod
- Width / OD: 0.0394 to 1.57
from Robuster Quartz
We can supply quartz tube, large diameter quartz tube and wall thickness of large diameter (4-10 mm wall thickness) transparent quartz glass tube, large diameter filter UV, ozone, low hydroxyl (OH <2ppm) and a light source with a quartz tube, quartz glass rod (OD1mm-60mm), quartz glass, quartz... [See More]
- Applications: Chemical or material processing
- Glass Type: Quartz
- Shape / Form: Tube; Hollow Shape or Stock
- Width / OD: 0.0394 to 3.94