Tube Stock Glass Tube and Rod
from Accu-Glass
Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B requirements. Both compositions offer... [See More]
- Shape / Form: Tube
- CTE: 0.0330
- Glass Type: Borosilicate
- Dielectric Constant: 4.6
from VM Glass Co.
Pyrex ® Brand Heavy Wall Tubing [See More]
- Shape / Form: Tube; Hollow Shape or Stock
- Width / OD: 0.3740
- Glass Type: Borosilicate
- Thickness: 0.0787
from San Jose Delta Associates, Inc.
San Jose Delta performs precision machining, grinding and polishing services on ceramics, Macor-Machinable Glass Ceramic by Corning, Beryllium Oxide, Quartz and other hard and ceramic like materials. [See More]
- Shape / Form: BarStock; Custom Shape; Rod; Tube
- Thermal Conductivity: 1.4
- Glass Type: Quartz
- CTE: 0.5500
from Robuster Quartz
We can supply quartz tube, large diameter quartz tube and wall thickness of large diameter (4-10 mm wall thickness) transparent quartz glass tube, large diameter filter UV, ozone, low hydroxyl (OH <2ppm) and a light source with a quartz tube, quartz glass rod (OD1mm-60mm), quartz glass, quartz... [See More]
- Shape / Form: Tube; Hollow Shape or Stock
- Width / OD: 0.0394 to 3.94
- Glass Type: Quartz
- Thickness: 0.0394 to 0.3937
from Pegasus Glass
Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330 standard sizes... [See More]
- Shape / Form: Tube; Hollow Shape or Stock
- Width / OD: 0.1575
- Glass Type: Glass; Borosilicate
- Thickness: 0.0315
from Houde Glass of NJ, Inc.
0010 Tubing (Potash Soda Lead) [See More]
- Shape / Form: Tube
- Width / OD: 0.0900 to 0.1000
- Glass Type: Potash Soda Lead
- Thickness: 0.0160 to 0.0280
from Accu-Glass
Accu-Glass manufactures custom designed small diameter thin-walled precision glass tubing which, by design, exhibits capillary action. Capillary action is the movement of a liquid into a tube based on its surface tension. Heavy-wall or thin wall capillary tubing can be color coded to designate... [See More]
- Shape / Form: Tube
- I.D.: 1.00E-3 to 0.0200
- Width / OD: 0.1250
from VM Glass Co.
Rectangular Borosilicate Tubing [See More]
- Shape / Form: Tube; Hollow Shape or Stock
- Thickness: 0.0276
- Glass Type: Borosilicate
- I.D.: 0.0787 to 0.1575
from Houde Glass of NJ, Inc.
0080 Capillary Tubing (Soda Lime) [See More]
- Shape / Form: Tube
- Width / OD: 0.3900 to 0.4900
- Glass Type: SodaLime
- I.D.: 0.0890 to 0.0940
from Accu-Glass
Accu-Glass produces custom glass transponders used in radio frequency identification transponder, “RFID tags ” or “Smart Chips ” are a popular choice for low cost and automatic data collection. These devices may often appear in harsh environmental conditions such as living... [See More]
- Shape / Form: Tube
- Applications: Electronics or semiconductors
from Houde Glass of NJ, Inc.
7740 Pyrex Heavy Wall Tubing (Borosilicate) [See More]
- Shape / Form: Tube
- Width / OD: 1.25
- Glass Type: Borosilicate
- Thickness: 0.1560
from Accu-Glass
Accu-Glass melts an Infrared (IR) Absorbing glass suitable for use in sealing to Ni-Fe alloys. This glass is used widely to manufacture sleeves for reed switches. Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the unique chemical and... [See More]
- Shape / Form: Tube
- CTE: 0.0925
- Glass Type: IR Absorbing
- Dielectric Constant: 4.9
from Houde Glass of NJ, Inc.
7740 Pyrex Medium Wall Tubing (Borosilicate) [See More]
- Shape / Form: Tube
- Width / OD: 1.5
- Glass Type: Borosilicate
- Thickness: 0.0940
from Accu-Glass
Accu-Glass melts an environmentally friendly composition used in lighting applications, thermometer tubing and other specialty tubing. Lead Free Glass sleeves are excellent for semiconductor encapsulation, such as silicon diodes, or reed switch packaging. Comply with the Restriction of Hazardous... [See More]
- Shape / Form: Tube
- CTE: 0.0920
- Glass Type: Lead Free
- Dielectric Constant: 6
from Accu-Glass
Glass tubes are used in numerous electronic applications where discrete electronic components must be protected, isolated from the environment or sealed. Some applications include reed switch bodies, fuse bodies, diode glass sleeve packages, lamps, transponders, flat panel displays and thermistors. [See More]
- Shape / Form: Tube
- Applications: Electronics or semiconductors
from Accu-Glass
Accu-Glass produces custom glass beads used to produce glass-to-metal feed throughs and hermetically sealed connectors within the electronics industry. The proprietary Accu-Glass tubing and rod forming processes are capable of melting various glass compositions suitable for sealing glass to metals... [See More]
- Shape / Form: Tube
- Applications: Electronics or semiconductors
from Accu-Glass
Accu-Glass melts a pharmaceutical grade soda lime glass used in the medical, clinical, laboratory, and pharmaceutical industries (conforms to USP Type III and ASTM Type II). This composition has a wide range of uses, including capillary, hermatocrit, volumetric, flow restrictors and micro-pipette... [See More]
- Shape / Form: Tube
- CTE: 0.0910
- Glass Type: SodaLime
- Dielectric Constant: 7.2
from Accu-Glass
Accu-Glass thermometer glass tubing is custom designed and made in the USA for industrial applications. Accu-Glass manufactures thermometer glass tubing for industrial, scientific, and novelty thermometers. Thermometer glass tubing is manufactured to custom designed lengths depending on your... [See More]
- Shape / Form: Tube