Hollow Stock / Shape Glass Tube and Rod

4 Results
246 040 080
from Pegasus Glass

Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330 standard sizes... [See More]

  • Shape / Form: Tube; Hollow Shape or Stock
  • Width / OD: 0.1575
  • Glass Type: Glass; Borosilicate
  • Thickness: 0.0315
Pyrex® Brand Heavy Wall Tubing -- VM773-01
from VM Glass Co.

Pyrex ® Brand Heavy Wall Tubing [See More]

  • Shape / Form: Tube; Hollow Shape or Stock
  • Width / OD: 0.3740
  • Glass Type: Borosilicate
  • Thickness: 0.0787
Quartz Tube
from Robuster Quartz

We can supply quartz tube, large diameter quartz tube and wall thickness of large diameter (4-10 mm wall thickness) transparent quartz glass tube, large diameter filter UV, ozone, low hydroxyl (OH <2ppm) and a light source with a quartz tube, quartz glass rod (OD1mm-60mm), quartz glass, quartz... [See More]

  • Shape / Form: Tube; Hollow Shape or Stock
  • Width / OD: 0.0394 to 3.94
  • Glass Type: Quartz
  • Thickness: 0.0394 to 0.3937
Rectangular Borosilicate Tubing -- VM776-01
from VM Glass Co.

Rectangular Borosilicate Tubing [See More]

  • Shape / Form: Tube; Hollow Shape or Stock
  • Thickness: 0.0276
  • Glass Type: Borosilicate
  • I.D.: 0.0787 to 0.1575