Specialty / Other Glass Tube and Rod

3 Results
Quartz Rod
from Robuster Quartz

Robuster Quartz manufactures fused quartz rods in a variety of lengths and diameters. Specially in semiconductor market. Fused quartz rods come in standard 4 feet long with diameters ranging from 1 mm to 40 mm. Robuster Quartz rods ’ purity levels (99.9998% SiO2) are attained by careful... [See More]

  • Applications: Mechanical. Physical, Thermal Applications; Chemical or material processing; HV / Electrical
  • Glass Type: Quartz
  • Shape / Form: Rod
  • Width / OD: 0.0394 to 1.57
3M™ Specialty Glass
from 3M Advanced Materials Division

Sealing fuel cells. Conducting electricity in solar cells. Insulating metal oxide varistors. One versatile family of materials is vital to all these applications and more – and it all starts with glass. 3M ™ Specialty Glasses are inspiring innovation in precision electronics,... [See More]

  • Applications: Surface Protection
246 040 080
from Pegasus Glass

Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330 standard sizes... [See More]

  • Applications: Laboratory; Chemical or material processing
  • Glass Type: Glass; Borosilicate
  • Shape / Form: Tube; Hollow Shape or Stock
  • Width / OD: 0.1575