Borosilicate Glass Tube and Rod

17 Results
SCHOTT Duran® Lab Glass (Tubed)
from Abrisa Technologies

SCHOTT Duran ® is general-purpose borosilicate glass tubing. Duran ®has identical chemical and thermal properties as Schott ’s Borofloat ®33, as it is made from the same material. Duran ’s high resistance to chemicals and heat makes it ideal for laboratory glassware. [See More]

  • Glass Type: Glass; Borosilicate
  • Width / OD: 0.1181 to 12.8
  • Length: 0.6693 to 5.91
  • Thickness: 0.0276 to 0.3937
246 040 080
from Pegasus Glass

Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330 standard sizes... [See More]

  • Glass Type: Glass; Borosilicate
  • Width / OD: 0.1575
  • Shape / Form: Tube; Hollow Shape or Stock
  • Thickness: 0.0315
Borosilicate Glass Tubing -- Low Expansion
from Accu-Glass

Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B requirements. Both compositions offer... [See More]

  • Glass Type: Borosilicate
  • CTE: 0.0330
  • Shape / Form: Tube
  • Dielectric Constant: 4.6
3320 Capillary Tubing -- C390-8
from Houde Glass of NJ, Inc.

3320 Capillary Tubing (Borosilicate) [See More]

  • Glass Type: Borosilicate
  • Width / OD: 0.3600 to 0.4160
  • Shape / Form: Tube
  • I.D.: 0.0600 to 0.2160
Pyrex® Brand Heavy Wall Tubing -- VM773-01
from VM Glass Co.

Pyrex ® Brand Heavy Wall Tubing [See More]

  • Glass Type: Borosilicate
  • Width / OD: 0.3740
  • Shape / Form: Tube; Hollow Shape or Stock
  • Thickness: 0.0787
3320 Rod -- C090-9
from Houde Glass of NJ, Inc.

3320 Rod (Borosilicate) [See More]

  • Glass Type: Borosilicate
  • Width / OD: 0.0840 to 0.0960
  • Shape / Form: Rod
  • CTE: 4
Rectangular Borosilicate Tubing -- VM776-01
from VM Glass Co.

Rectangular Borosilicate Tubing [See More]

  • Glass Type: Borosilicate
  • Thickness: 0.0276
  • Shape / Form: Tube; Hollow Shape or Stock
  • I.D.: 0.0787 to 0.1575
3320 Special ID Tubing -- C082-7
from Houde Glass of NJ, Inc.

3320 Special ID Tubing (Borosilicate) [See More]

  • Glass Type: Borosilicate
  • Thickness: 0.0150 to 0.0300
  • Shape / Form: Tube
  • I.D.: 0.0770 to 0.0870
7050 Rod -- H 125-9
from Houde Glass of NJ, Inc.

7050 Rod (Soda Borosilicate) [See More]

  • Glass Type: Borosilicate
  • Width / OD: 0.1150 to 0.1350
  • Shape / Form: Rod
  • CTE: 4.6
7052 Rod -- A085-9
from Houde Glass of NJ, Inc.

7052 Rod (Alkali Barium Borosilicate) [See More]

  • Glass Type: Borosilicate
  • Width / OD: 0.0800 to 0.0900
  • Shape / Form: Rod
  • CTE: 4.6
7056 Rod -- I094-9
from Houde Glass of NJ, Inc.

7056 Rod (Alkali Borosilicate) [See More]

  • Glass Type: Borosilicate
  • Width / OD: 0.0880 to 0.1000
  • Shape / Form: Rod
  • CTE: 4.75
7060 Rod -- J125-9
from Houde Glass of NJ, Inc.

7060 Rod (Soda Borosilicate) [See More]

  • Glass Type: Borosilicate
  • Width / OD: 0.1150 to 0.1350
  • Shape / Form: Rod
  • CTE: 5
7070 Rod -- K090-9
from Houde Glass of NJ, Inc.

7070 Rod (Lithia Potash Borosilicate) [See More]

  • Glass Type: Borosilicate
  • Width / OD: 0.0870 to 0.0960
  • Shape / Form: Rod
  • CTE: 3.2
7720 Rod -- B062-9
from Houde Glass of NJ, Inc.

7720 Rod (Borosilicate) [See More]

  • Glass Type: Borosilicate
  • Width / OD: 0.0470 to 0.0770
  • Shape / Form: Rod
  • CTE: 3.6
7740 Pyrex Heavy Wall Tubing -- D1250H
from Houde Glass of NJ, Inc.

7740 Pyrex Heavy Wall Tubing (Borosilicate) [See More]

  • Glass Type: Borosilicate
  • Width / OD: 1.25
  • Shape / Form: Tube
  • Thickness: 0.1560
7740 Pyrex Medium Wall Tubing -- D1500M
from Houde Glass of NJ, Inc.

7740 Pyrex Medium Wall Tubing (Borosilicate) [See More]

  • Glass Type: Borosilicate
  • Width / OD: 1.5
  • Shape / Form: Tube
  • Thickness: 0.0940
7740 Pyrex Rod -- D11-9
from Houde Glass of NJ, Inc.

7740 Pyrex Rod (Borosilicate) [See More]

  • Glass Type: Borosilicate
  • Width / OD: 0.4290
  • Shape / Form: Rod
  • CTE: 3.25