Welding Fumes Downdraft Tables
from Clean Air Industries
Unleash the Power of Clean Air with Defender Downdraft Tables. Crafted with Precision in the USA. The Defender Series of Industrial Downdraft Tables by Clean Air Industries is your ultimate source capture solution for weld and soldering fume, grinding dust, and more. Defender Downdraft Tables boast... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Airflow: 4200
from Clean Air Industries
Unleash the Power of Clean Air with Defender Downdraft Tables. Crafted with Precision in the USA. The Defender Series of Industrial Downdraft Tables by Clean Air Industries is your ultimate source capture solution for weld and soldering fume, grinding dust, and more. Defender Downdraft Tables boast... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Airflow: 6480
from Clean Air Industries
Unleash the Power of Clean Air with Defender Downdraft Tables. Crafted with Precision in the USA. The Defender Series of Industrial Downdraft Tables by Clean Air Industries is your ultimate source capture solution for weld and soldering fume, grinding dust, and more. Defender Downdraft Tables boast... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
- Airflow: 9000
from Clean Air Industries
Capture Welding Fumes and Grinding Dust, Ensuring a Cleaner, Safer Workspace. The Clean Air Industries Portable 2 ×3 Downdraft Table is the perfect solution if you ’re looking for a quick and effective source capture weld fume extraction solution. With best in class airflow, your welders... [See More]
- Applications: Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
from ProVent LLC
Stationary Down Draft Work Tables. Standard Features. Heavy Duty Sheet Steel Construction. Structural Legs. Fiberglass Grated Work Decks. Tapered Table Bottoms. Heavy Weight Capacities. 3 Foot to 10 Foot Table Widths Standard. Optional Features. Work deck materials. Special Sizes. Hoods/Lights. [See More]
- Applications: Metalworking Chips / Fluid; Welding Fumes
- Unit Type: Dust Collector
from Diversi-Tech, Inc.
The model DD 2x4 is a portable 120 volt, single phase unit equipped with a manually activated reverse pulse self cleaning system. The 2x4 offers a 2.7'x4' work surface with integrated overhang along with a steel grating, 225 ft. sq. filter, and motor starter. [See More]
- Applications: Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting
- Filter Cleaning: Reverse Air
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 1500
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson Torit Weld Bench combines a robust, #7 gauge work surface with high-efficiency Ultra-Web ® FR fume filter cartridges. The Weld Bench utilizes four Ultra-Web fume cartridges with highest filtration efficiency of 99.999% on 0.5 µm particles. [See More]
- Applications: Welding Fumes
- Separation / Filtration System: Cartridge-type units
- Unit Type: Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
from United Air Specialists, Inc.
The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The V... [See More]
- Applications: Abrasives; FinePowders; General Cleaning; Welding Fumes
- Separation / Filtration System: Cartridge-type units
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet; Reverse Air; Optional in-place cleaning
from Micro Air
DOWNDRAFT WORK SURFACE – Draws the contaminants down and away from the worker ’s breathing zone. Special deflectors create an even airflow across the table surface to ensure there are no “dead air zones ” and that the work area is 100% usable. NON-POWERED UNIT GIVES... [See More]
- Applications: Abrasives; General Cleaning; Metalworking Chips / Fluid; Welding Fumes
- Separation / Filtration System: Cartridge-type units
- Unit Type: Dust Collector
- Filter Cleaning: Pulse-jet
from Diversi-Tech, Inc.
The Diversi-Tech self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction, dislodging smoke and dust from the filter. The solid pollutants are then collected in the dust drawer and emptied... [See More]
- Applications: Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting
- Filter Cleaning: Reverse Air
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 4300
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Applications: General Cleaning; Welding Fumes
- Separation / Filtration System: Cartridge-type units
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
from Diversi-Tech, Inc.
The Diversi-Tech Mini-DD is a portable downdraft table designed for dust and smoke collection. The Mini-DD features an extended paper pleat filter with an arrentance rating of 92% @ 2 microns along with a 2" deep aluminum mesh prefilter. The aluminum mesh filter is washable while the main filter... [See More]
- Applications: Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting
- Filter Cleaning: Manual
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 1200
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Applications: General Cleaning; Welding Fumes
- Separation / Filtration System: Cartridge-type units
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
from Diversi-Tech, Inc.
Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options. [See More]
- Applications: Metalworking Chips / Fluid; Welding Fumes
- Filter Cleaning: Reverse Air
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 1200
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Applications: General Cleaning; Welding Fumes
- Separation / Filtration System: Cartridge-type units
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet