Dust Collection System Downdraft Tables
from Micro Air
DOWNDRAFT WORK SURFACE – Draws the contaminants down and away from the worker ’s breathing zone. Special deflectors create an even airflow across the table surface to ensure there are no “dead air zones ” and that the work area is 100% usable. NON-POWERED UNIT GIVES... [See More]
- Unit Type: Dust Collector
- Filter Cleaning: Pulse-jet
- Separation / Filtration System: Cartridge-type units
- Applications: Abrasives; General Cleaning; Metalworking Chips / Fluid; Welding Fumes
from United Air Specialists, Inc.
The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The V... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet; Reverse Air; Optional in-place cleaning
- Separation / Filtration System: Cartridge-type units
- Airflow: 750 to 1500
from Diversi-Tech, Inc.
The model DD 2x4 is a portable 120 volt, single phase unit equipped with a manually activated reverse pulse self cleaning system. The 2x4 offers a 2.7'x4' work surface with integrated overhang along with a steel grating, 225 ft. sq. filter, and motor starter. [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 1500
- Filter Cleaning: Reverse Air
- Efficiency: 99.5
from Industrial Air Filtration, Inc.
Downdraft tables are workstations with a flat, porous surface, that uses a vacuum system to capture particulate, smoke, fumes, or debris. This dust particulate or fumes are siphoned into a filtration area, where the air is usually run through cartridge filters. The collected dust is deposited in a... [See More]
- Unit Type: Dust Collector
from N.R. Murphy Ltd.
Available in many configurations and sizes with built in dust collector or separate dust collector. As a recognized leader in the air cleaning industry we offer dust collection systems to capture your airborne particles. Our sales technicians, backed up by factory application engineers, are... [See More]
- Unit Type: Dust Collector
- Applications: Metalworking Chips / Fluid; Aerospace, Automotive
- Airflow: 1800 to 4800
from Labconco Corporation
2' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system alarm... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Efficiency: 99.99
- Separation / Filtration System: HEAP Filter
- Minimum Particle Size: 3.00E-5
from Filter 1 Clean Air Consultants
Streamlined for Efficiency. In addition to the cartridge dust collector "Super Bench," the Benchtron Series also includes a panel filter downdraft bench that is designed specifically for industrial processes generating fine dust and smoke. The Benchtron BFP is a compact downdraft / backdraft table... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Applications: General Cleaning; Metalworking Chips / Fluid
- Airflow: 3000
- Features: HEPA/ULPA
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson Torit DB-800 Downdraft bench is compact and ergonomically designed for finishing small parts. It combines a heavy gauge, welded cabinet and direct drive fan to provide years of trouble free service. Hinged side panels allow for longer than normal work pieces. [See More]
- Unit Type: Dust Collector
- Filter Cleaning: Manual
- Separation / Filtration System: Bag-type Units
- Airflow: 700
from Aget Manufacturing Company
Aget Downdraft Tables and benches are designed to draw contaminated air away from the worker's breathing zone, as they perform such tasks as grinding, buffing, polishing, or sanding. The tables are built in both single and double hopper styles, and are of modular design to serve as single unit... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Applications: FinePowders; Metalworking Chips / Fluid; Toxic Media
- Airflow: 150 to 250
from ProVent LLC
Stationary Down Draft Work Tables. Standard Features. Heavy Duty Sheet Steel Construction. Structural Legs. Fiberglass Grated Work Decks. Tapered Table Bottoms. Heavy Weight Capacities. 3 Foot to 10 Foot Table Widths Standard. Optional Features. Work deck materials. Special Sizes. Hoods/Lights. [See More]
- Unit Type: Dust Collector
- Applications: Metalworking Chips / Fluid; Welding Fumes
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
- Separation / Filtration System: Cartridge-type units
- Airflow: 1800
from Diversi-Tech, Inc.
The Diversi-Tech self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction, dislodging smoke and dust from the filter. The solid pollutants are then collected in the dust drawer and emptied... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 4300
- Filter Cleaning: Reverse Air
- Efficiency: 99.5
from Filter 1 Clean Air Consultants
Custom Built to Fit the Application. This down draft table features ultra-efficiency nanofiber media filters, work surface grating, suction velocities of 150-300 FPM across the entire work surface, and automatic power pulse cleaning. The unit is self cleaned on a solid state timer which can be... [See More]
- Unit Type: Dust Collector
- Filter Cleaning: Automatic
- Separation / Filtration System: Cartridge-type units
- Airflow: 1200
from Donaldson Torit – Donaldson Company, Inc.
Downdraft Bench. The Donaldson Torit Downdraft Bench combines a ruggedly constructed work surface with a choice of six (6) different Torit-Built ® filter cartridges. Other standard features are a fluorescent light fixture and large capacity dust drawers. The Downdraft Bench is ideal for... [See More]
- Unit Type: Dust Collector
- Filter Cleaning: Pulse-jet
- Separation / Filtration System: Cartridge-type units
- Airflow: 2000
from ProVent LLC
Standard Features. Integral Vertical Cartridge Filter System. Single Cartridge Cam Locking Door. Integral Fan, Motor and Pulse Controls. No Ductwork Hook-ups Necessary - Easily Relocated. Integral Fork Slots. Optional Features. Custom Hoods/Lighting. Grated Work Deck Materials. Adjustable Foot... [See More]
- Unit Type: Dust Collector
- Applications: Metalworking Chips / Fluid
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
- Separation / Filtration System: Cartridge-type units
- Airflow: 3720
from Diversi-Tech, Inc.
All Diversi-Tech Downdraft tables are available with built-in articulating capture arms. This arm provides the user with ventilation for items that may be too large or too heavy to place on the table. The arm comes included with a sliding gate to divert air as needed. Adding an arm gives you all the... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 5050
- Filter Cleaning: Reverse Air
- Efficiency: 99.5
from Filter 1 Clean Air Consultants
Maximizing the Work Environment. The Filter 1 Benchtron Downdraft/Backdraft Workstation removes dust, fumes, and smoke from sanding, grinding, buffing, or welding of metals, composites, fiberglass, plastics, or wood. The Benchtron meets OSHA requirements for respirable dust down to .05MG/M3, with... [See More]
- Unit Type: Dust Collector
- Filter Cleaning: Automatic
- Separation / Filtration System: Cartridge-type units
- Airflow: 1200
from ProVent LLC
Standard Features. High Performance in a Compact Design, 300 ft/min average capture velocity at the work surface. Single Cam Locking Door Access for All Internal Components. Integral Fan Package. Heavy Sheet Steel Welded Construction. Integrated Fork Slots. 1000 and 1440 CFM Capacities. Compressed... [See More]
- Unit Type: Dust Collector
- Airflow: 1000 to 1440
- Separation / Filtration System: Cartridge-type units
- Applications: Metalworking Chips / Fluid
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
- Separation / Filtration System: Cartridge-type units
- Airflow: 6000
from Diversi-Tech, Inc.
The Diversi-Tech 4x4 features a front and rear overhang to allow 2 workers to comfortable work on the table face to face. This self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction,... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 4300
- Filter Cleaning: Reverse Air
- Efficiency: 99.5
from Filter 1 Clean Air Consultants
Sanding Dust Made Simple. The DFW provides excellent performance for most wood sanding operations by combining our direct drive, backward-inclined wheel for efficient performance with standard MERV 11 panel filters for easy, cost-effective maintenance. (For special requirements, standard size... [See More]
- Unit Type: Dust Collector
- Applications: General Cleaning; Metalworking Chips / Fluid
- Airflow: 5000
- Features: HEPA/ULPA
from ProVent LLC
The WDT-3500 Walk-Around, Downdraft Bench Portable Cartridge Dust Collector by ProVent is the ideal ventilated and filtered work station for hand tool applications that need room to maneuver. Large pieces can be laid accross the entire body of the machine. Downdraft ventilated work areas are... [See More]
- Unit Type: Dust Collector
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
- Separation / Filtration System: Cartridge-type units
- Airflow: 6000
from Diversi-Tech, Inc.
The Diversi-Tech 4x6 features a front and rear overhang to allow 2 workers to comfortable work on the table face to face. This self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction,... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 4300
- Filter Cleaning: Reverse Air
- Efficiency: 99.5
from Filter 1 Clean Air Consultants
The Filter 1 Hydrotron Downdraft Table is a self-contained workstation with its own water dust collection system, excellent for "cell manufacturing." It features easy installation and comes ready to run. The workstation is available with a single work surface or with two work surfaces, one on each... [See More]
- Unit Type: Dust Collector
- Applications: General Cleaning; Metalworking Chips / Fluid
- Airflow: 3000
- Features: HEPA/ULPA
from ProVent LLC
Uni-Wash model Down Draft Benches by ProVent are self contained ventilated work stations intended for use in hand grinding, sanding and deburring operations. Also ideal for mixing and weighing operations to keep process dust away from the operator breathing zone. Uni-Wash water wash down draft... [See More]
- Unit Type: Dust Collector
- Applications: Metalworking Chips / Fluid
- Airflow: 500 to 15000
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Unit Type: Dust Collector
- Applications: Abrasives; Explosives; FinePowders
- Airflow: 1000
- Features: HEPA/ULPA
from Diversi-Tech, Inc.
The Diversi-Tech Mini-DD is a portable downdraft table designed for dust and smoke collection. The Mini-DD features an extended paper pleat filter with an arrentance rating of 92% @ 2 microns along with a 2" deep aluminum mesh prefilter. The aluminum mesh filter is washable while the main filter... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 1200
- Filter Cleaning: Manual
- Efficiency: 92
from Filter 1 Clean Air Consultants
Wet Type Environmental Control Booth. The Filter 1 Hydrotron Control Booth, integrating the booth enclosure and wet dust collection, is a safe and economic method of cleaning potentially volatile materials. The Hydrotron HPBs are generally used for working on large objects that won't fit on a table,... [See More]
- Unit Type: Dust Collector
- Applications: General Cleaning; Metalworking Chips / Fluid
- Airflow: 3500
- Features: HEPA/ULPA
from Diversi-Tech, Inc.
Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options. [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 1800
- Filter Cleaning: Reverse Air
- Applications: Metalworking Chips / Fluid; Welding Fumes
from Diversi-Tech, Inc.
Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options. [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 1200
- Filter Cleaning: Reverse Air
- Applications: Metalworking Chips / Fluid; Welding Fumes