Fume / Smoke Collector Downdraft Tables
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson Torit Weld Bench combines a robust, #7 gauge work surface with high-efficiency Ultra-Web ® FR fume filter cartridges. The Weld Bench utilizes four Ultra-Web fume cartridges with highest filtration efficiency of 99.999% on 0.5 µm particles. [See More]
- Unit Type: Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
- Separation / Filtration System: Cartridge-type units
- Airflow: 2000
from Filter 1 Clean Air Consultants
Streamlined for Efficiency. In addition to the cartridge dust collector "Super Bench," the Benchtron Series also includes a panel filter downdraft bench that is designed specifically for industrial processes generating fine dust and smoke. The Benchtron BFP is a compact downdraft / backdraft table... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Applications: General Cleaning; Metalworking Chips / Fluid
- Airflow: 3000
- Features: HEPA/ULPA
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
- Separation / Filtration System: Cartridge-type units
- Airflow: 1800
from Aget Manufacturing Company
Aget Downdraft Tables and benches are designed to draw contaminated air away from the worker's breathing zone, as they perform such tasks as grinding, buffing, polishing, or sanding. The tables are built in both single and double hopper styles, and are of modular design to serve as single unit... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Applications: FinePowders; Metalworking Chips / Fluid; Toxic Media
- Airflow: 150 to 250
from Diversi-Tech, Inc.
The model DD 2x4 is a portable 120 volt, single phase unit equipped with a manually activated reverse pulse self cleaning system. The 2x4 offers a 2.7'x4' work surface with integrated overhang along with a steel grating, 225 ft. sq. filter, and motor starter. [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 1500
- Filter Cleaning: Reverse Air
- Efficiency: 99.5
from Labconco Corporation
2' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system alarm... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Efficiency: 99.99
- Separation / Filtration System: HEAP Filter
- Minimum Particle Size: 3.00E-5
from Mystaire, Inc.
The Mystaire ® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn... [See More]
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
- Separation / Filtration System: Cartridge-type units
- Features: HEPA/ULPA
from United Air Specialists, Inc.
The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The V... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet; Reverse Air; Optional in-place cleaning
- Separation / Filtration System: Cartridge-type units
- Airflow: 750 to 1500
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
- Separation / Filtration System: Cartridge-type units
- Airflow: 3720
from Diversi-Tech, Inc.
The Diversi-Tech self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction, dislodging smoke and dust from the filter. The solid pollutants are then collected in the dust drawer and emptied... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 4300
- Filter Cleaning: Reverse Air
- Efficiency: 99.5
from Mystaire, Inc.
The workstation ’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are... [See More]
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
- Separation / Filtration System: Cartridge-type units
- Features: HEPA/ULPA
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
- Separation / Filtration System: Cartridge-type units
- Airflow: 6000
from Diversi-Tech, Inc.
All Diversi-Tech Downdraft tables are available with built-in articulating capture arms. This arm provides the user with ventilation for items that may be too large or too heavy to place on the table. The arm comes included with a sliding gate to divert air as needed. Adding an arm gives you all the... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 5050
- Filter Cleaning: Reverse Air
- Efficiency: 99.5
from Mystaire, Inc.
Mystaire ® ductless fume hoods are self-contained, filtered enclosures that remove hazardous fumes, vapors and particles from virtually any laboratory application. Unlike traditional fume hoods there are no installation costs and no ductwork needed. Aura ® Elite Classroom Demonstration Fume... [See More]
- Unit Type: Fume / Smoke Collector
- Airflow: 145 to 265
- Separation / Filtration System: Cartridge-type units
- Applications: General Cleaning
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
- Separation / Filtration System: Cartridge-type units
- Airflow: 6000
from Diversi-Tech, Inc.
The Diversi-Tech Mini-DD is a portable downdraft table designed for dust and smoke collection. The Mini-DD features an extended paper pleat filter with an arrentance rating of 92% @ 2 microns along with a 2" deep aluminum mesh prefilter. The aluminum mesh filter is washable while the main filter... [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 1200
- Filter Cleaning: Manual
- Efficiency: 92
from Mystaire, Inc.
Isola ™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber is dual-wall thermally-fused solid polypropylene allowing the installation of... [See More]
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
- Separation / Filtration System: Cartridge-type units
- Features: HEPA/ULPA
from Diversi-Tech, Inc.
Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options. [See More]
- Unit Type: Dust Collector; Fume / Smoke Collector
- Airflow: 1200
- Filter Cleaning: Reverse Air
- Applications: Metalworking Chips / Fluid; Welding Fumes
from Mystaire, Inc.
Isola ™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola ™ PRO polypropylene filtered workstations, standard with a thermally-fused integral spill tray, offer excellent chemical... [See More]
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
- Separation / Filtration System: Cartridge-type units
- Features: HEPA/ULPA