HEPA / ULPA Filters Downdraft Tables
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: Cartridge-type units
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
from Labconco Corporation
2' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system alarm... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: HEAP Filter
- Unit Type: Dust Collector; Fume / Smoke Collector
- Efficiency: 99.99
from Mystaire, Inc.
The Mystaire ® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: Cartridge-type units
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
from Sentry Air Systems, Inc.
The 30 Wide Industrial Downdraft Bench effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 950
from Air Impurities Removal Systems, Inc.
Designed for downdraft capture of contaminants, the SP-400-DD comes with a 4-stage filter pack appropriate for most smoke and dust applications. Additional filter options are available including HEPA filters for ultra-fine particulate and refillable adsorption modules for chemical vapor removal. [See More]
- Features: HEPA/ULPA
- Efficiency: 60
- Airflow: 500
- Applications: Grinding, Sanding, Powder Mixing, Welding, Soldering
from Filter 1 Clean Air Consultants
Streamlined for Efficiency. In addition to the cartridge dust collector "Super Bench," the Benchtron Series also includes a panel filter downdraft bench that is designed specifically for industrial processes generating fine dust and smoke. The Benchtron BFP is a compact downdraft / backdraft table... [See More]
- Features: HEPA/ULPA
- Airflow: 3000
- Unit Type: Dust Collector; Fume / Smoke Collector
- Applications: General Cleaning; Metalworking Chips / Fluid
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: Cartridge-type units
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
from Mystaire, Inc.
The workstation ’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: Cartridge-type units
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
from Sentry Air Systems, Inc.
The 35 Wide Portable Downdraft Bench - Sitting Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator s breathing zone and surrounding environment from hazardous airborne contaminants. Within... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 700
from Filter 1 Clean Air Consultants
Custom Built to Fit the Application. This down draft table features ultra-efficiency nanofiber media filters, work surface grating, suction velocities of 150-300 FPM across the entire work surface, and automatic power pulse cleaning. The unit is self cleaned on a solid state timer which can be... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: Cartridge-type units
- Unit Type: Dust Collector
- Filter Cleaning: Automatic
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: Cartridge-type units
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
from Mystaire, Inc.
Mystaire ® ductless fume hoods are self-contained, filtered enclosures that remove hazardous fumes, vapors and particles from virtually any laboratory application. Unlike traditional fume hoods there are no installation costs and no ductwork needed. Aura ® Elite Classroom Demonstration Fume... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: Cartridge-type units
- Unit Type: Fume / Smoke Collector
- Airflow: 145 to 265
from Sentry Air Systems, Inc.
The 35 Wide Portable Downdraft Bench - Standing Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator s breathing zone and surrounding environment from hazardous airborne contaminants. Within... [See More]
- Features: HEPA/ULPA
- Minimum Particle Size: 0.3000 to 0.5000
- Airflow: 700
from Filter 1 Clean Air Consultants
Maximizing the Work Environment. The Filter 1 Benchtron Downdraft/Backdraft Workstation removes dust, fumes, and smoke from sanding, grinding, buffing, or welding of metals, composites, fiberglass, plastics, or wood. The Benchtron meets OSHA requirements for respirable dust down to .05MG/M3, with... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: Cartridge-type units
- Unit Type: Dust Collector
- Filter Cleaning: Automatic
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: Cartridge-type units
- Unit Type: Dust Collector; Fume / Smoke Collector
- Filter Cleaning: Pulse-jet
from Mystaire, Inc.
Isola ™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber is dual-wall thermally-fused solid polypropylene allowing the installation of... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: Cartridge-type units
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
from Filter 1 Clean Air Consultants
Sanding Dust Made Simple. The DFW provides excellent performance for most wood sanding operations by combining our direct drive, backward-inclined wheel for efficient performance with standard MERV 11 panel filters for easy, cost-effective maintenance. (For special requirements, standard size... [See More]
- Features: HEPA/ULPA
- Airflow: 5000
- Unit Type: Dust Collector
- Applications: General Cleaning; Metalworking Chips / Fluid
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Features: HEPA/ULPA
- Airflow: 1000
- Unit Type: Dust Collector
- Applications: Abrasives; Explosives; FinePowders
from Mystaire, Inc.
Isola ™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola ™ PRO polypropylene filtered workstations, standard with a thermally-fused integral spill tray, offer excellent chemical... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: Cartridge-type units
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
from Filter 1 Clean Air Consultants
The Filter 1 Hydrotron Downdraft Table is a self-contained workstation with its own water dust collection system, excellent for "cell manufacturing." It features easy installation and comes ready to run. The workstation is available with a single work surface or with two work surfaces, one on each... [See More]
- Features: HEPA/ULPA
- Airflow: 3000
- Unit Type: Dust Collector
- Applications: General Cleaning; Metalworking Chips / Fluid
from Mystaire, Inc.
Isola ™ Vue filtered chemical workstation offers a 360 ° clear viewing area which makes it ideal for demonstration experiments. The clear polycarbonate shell protects both the end user and observers during classroom demonstrations. Each Isola ™ Vue filtered chemical workstation comes... [See More]
- Features: HEPA/ULPA
- Separation / Filtration System: Cartridge-type units
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
from Filter 1 Clean Air Consultants
Wet Type Environmental Control Booth. The Filter 1 Hydrotron Control Booth, integrating the booth enclosure and wet dust collection, is a safe and economic method of cleaning potentially volatile materials. The Hydrotron HPBs are generally used for working on large objects that won't fit on a table,... [See More]
- Features: HEPA/ULPA
- Airflow: 3500
- Unit Type: Dust Collector
- Applications: General Cleaning; Metalworking Chips / Fluid