Vibrating Downdraft Tables

2 Results
Cartridge Collector Downdraft Table -- DFF-3-1-1.5
from Filter 1 Clean Air Consultants

Custom Built to Fit the Application. This down draft table features ultra-efficiency nanofiber media filters, work surface grating, suction velocities of 150-300 FPM across the entire work surface, and automatic power pulse cleaning. The unit is self cleaned on a solid state timer which can be... [See More]

  • Filter Cleaning: Automatic
  • Separation / Filtration System: Cartridge-type units
  • Unit Type: Dust Collector
  • Airflow: 1200
Cartridge Dust Collector / Downdraft Station -- BFS-3-2-3
from Filter 1 Clean Air Consultants

Maximizing the Work Environment. The Filter 1 Benchtron Downdraft/Backdraft Workstation removes dust, fumes, and smoke from sanding, grinding, buffing, or welding of metals, composites, fiberglass, plastics, or wood. The Benchtron meets OSHA requirements for respirable dust down to .05MG/M3, with... [See More]

  • Filter Cleaning: Automatic
  • Separation / Filtration System: Cartridge-type units
  • Unit Type: Dust Collector
  • Airflow: 1200