Polyethylene (PE) Gas Fittings

4 Results
Coupling Fitting -- 995-12IN-T-PNT
from Victaulic Co. of America

HDPE MATERIAL. 12 INCH SIZE A. 12 INCH SIZE B. 12 SIZE A - DECIMAL. 12 SIZE B - DECIMAL. 12 SIZE A - FRACTIONAL. 12 SIZE B - FRACTIONAL. INDUSTRIAL, PLUMBING, SHIP BUILDING AIR, CHEMICAL, PETROLEUM PRODUCTS APPLICATION. -20 TO 180 DEG F TEMPERATURE RATING. 12 INCH PLAIN X 12 INCH PLAIN END... [See More]

  • Material: Polyethylene (PE)
  • Connection Type: Weld Connection (Butt or Socket)
  • Fitting Type: Pipe Fitting; Coupling Fitting
  • English Size: 12.000
Coupling Fitting -- 995-16IN-E-PNT
from Victaulic Co. of America

HDPE MATERIAL. 16 INCH SIZE A. 16 INCH SIZE B. 16 SIZE A - DECIMAL. 16 SIZE B - DECIMAL. 16 SIZE A - FRACTIONAL. 16 SIZE B - FRACTIONAL. INDUSTRIAL, PLUMBING, SHIP BUILDING AIR, CHEMICAL, OIL, WATER APPLICATION. -30 TO 230 DEG F TEMPERATURE RATING. 16 INCH PLAIN X 16 INCH PLAIN END CONNECTION. [See More]

  • Material: Polyethylene (PE)
  • Connection Type: Weld Connection (Butt or Socket)
  • Fitting Type: Pipe Fitting; Coupling Fitting
  • Temperature: -30 to 230
Coupling Fitting -- 997-10IN-T-PLT
from Victaulic Co. of America

TRANSITION TYPE. HDPE MATERIAL. PLATED FINISH. 10 INCH SIZE A. 10 INCH SIZE B. 10 SIZE A - DECIMAL. 10 SIZE B - DECIMAL. 10 SIZE A - FRACTIONAL. 10 SIZE B - FRACTIONAL. 254 SIZE A IN MM. 254 SIZE B IN MM. FM APPLICABLE STANDARD. -20 TO 180 DEG F, MAXIMUM 150 DEG F WATER, MAXIMUM 140 DEG F AIR... [See More]

  • Material: Polyethylene (PE)
  • Connection Type: Weld Connection (Butt or Socket)
  • Fitting Type: Pipe Fitting; Coupling Fitting
  • Temperature: -20 to 180
Flange Fitting -- 994-4IN-E-PNT
from Victaulic Co. of America

PLAIN TYPE. HDPE MATERIAL. PAINTED FINISH. 9 INCH FLANGE OUTSIDE DIAMETER. FM APPLICABLE STANDARD. INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION. -30 TO 230 DEG F TEMPERATURE RATING. 4 INCH FLANGED X 4 INCH PLAIN END CONNECTION. 4 NOMINAL PIPE SIZE - DECIMAL. 4 NOMINAL PIPE... [See More]

  • Material: Polyethylene (PE)
  • Connection Type: Flange Connection; Weld Connection (Butt or Socket)
  • Fitting Type: Pipe Fitting
  • Temperature: -30 to 230