Elbow Gas Fittings

36 Results
7102L Stainless Steel 316L SS Union Cross Ultra High Purity Long Arm Union Elbow Tee Cross Butt Weld Fittings
from Shenzhen Jewellok Technology Co., Ltd.

ALL TUBES (METRIC). ALL TUBES (INCH) [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting
  • Material: Stainless
  • Connection Type: Weld Connection (Butt or Socket)
765L Stainless Steel Union Elbow Reducing High Purity Fitting Tubing Extension Tubing Connection
from Shenzhen Jewellok Technology Co., Ltd.

TUBE (METRIC) TO TUBE (METRIC). TUBE (METRIC) TO TUBE (METRIC). TUBE (INCH) TO TUBE (INCH) [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting; Reducer Fitting
  • Material: Stainless
770L Female Elbow | Stainless Steel High Purity Weld Fittings Female Micro Elbow Fittings
from Shenzhen Jewellok Technology Co., Ltd.

TUBE (METRIC) TO FEMALE NPT THREAD. TUBE (INCH) TO FEMALE NPT THREAD [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting
  • Material: Stainless
  • Connection Type: Weld Connection (Butt or Socket)
Stainless Steel Mini Elbow Mini Tee Mini Cross Mini Tribow Ultrahigh Purity Mini Butt Weld Fittings
from Shenzhen Jewellok Technology Co., Ltd.

Cleaning and Ultrahigh-Purity Processing. Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electro polishing, and special cleaning to meet the requirements of ultra-high purity systems. Miniature... [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting; Cross 4-Way Fitting; Tee Fitting
  • Material: Stainless
  • Connection Type: Weld Connection (Butt or Socket)
Dk-Lok® 45° Male Elbow -- DLBM 4-2N
from DK-LOK U.S.A.

OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/8" NPT
  • English Size: 0.250
Elbow Fitting -- 100C-14IN
from Victaulic Co. of America

LONG RADIUS TYPE. DUCTILE IRON MATERIAL. 14 INCH SIZE A. 14 INCH SIZE B. 14 SIZE A - DECIMAL. 14 SIZE B - DECIMAL. 14 SIZE A - FRACTIONAL. 14 SIZE B - FRACTIONAL. INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION. PSI TEMPERATURE RATING. 14 INCH GROOVED X 14 INCH GROOVED END... [See More]

  • Fitting Type: Pipe Fitting; Elbow Fitting
  • English Size: 14.000
  • Material: Iron (Cast/Ductile)
RAC Industry Quick Connector -- TW111
from WEH Technologies Inc.

The WEH ® TW111 Quick Connector is the ideal tool for filling refrigerants. Just push to connect and the pressure-tight connection to the Schrader port UNF 7/16 “ –20 male thread (equivalent to 1/4" – SAE tube connection) is established. The integrated shut-off valve prevents... [See More]

  • Fitting Type: Quick Coupler; Elbow Fitting
  • Material: Aluminum; Brass/Bronze
  • Connection Type: Push-to-Connect; Tube - Male English Straight Thread
  • Temperature: 14 to 176
Flared Female Elbow Fittings
from International Polymer Solutions Inc.

Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16 ” fittings linear decreasing to 80 psi for 3/4 ” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16 ” fittings linear... [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting; Adapter Fitting
  • Material: Fluororesin
  • Connection Type: Compression Fitting; Flare Connection; Tube - Male English Straight Thread
  • English Size: 0.125 to 0.500
Threaded Open-Flow Female Elbow -- 2B2-AY4C-AOB
from KENT Systems, LLC

Collection 1 open-flow female elbow with 1/8" NPT thread [See More]

  • Fitting Type: Tube Fitting; Hose Fitting; Elbow Fitting; Adapter Fitting (optional feature); Coupling Fitting (optional feature)
  • English Size: 0.125
  • Connection Type: Tube - Male English Straight Thread
  • Temperature: -50 to 250
Hy-Lok Tube Fittings
from Hy-Lok USA, Inc.

Hy-Lok USA, Inc. double ferrule compression tube fittings provide leak-free performance for the most demanding applications. Two ferrule tube fittings are designed and manufactured to meet the rigorous specifications required of industrial applications. Hy-Lok tube fittings are commonly used... [See More]

  • Fitting Type: Tube Fitting; Bulkhead Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
  • Material: Brass/Bronze (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting (optional feature); Tube - Male English Straight Thread
  • English Size: 0.062 to 2.000
Conduit/Fitting -- 32472736
from Radwell International

CONDUIT PULLING ELBOW 1/2INCH W/COVER & GASKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Elbow Fitting
“Snap-In” Fitting -- FT
from OMEGA Engineering, Inc.

OMEGA fittings and color coded caps are manufactured using food grade Acetal Copolymers and stainless steel —Our O-rings are produced from food grade Nitrile rubber. OMEGA fittings meet stringent ISO 9001 requirements and exceed all specifications implemented by the FDA, NSF and Water Quality... [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Wye Fitting (optional feature); Coupling Fitting (optional feature)
  • Material: Acetal
  • Connection Type: Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
  • English Size: 0.187 to 0.500
Cam & Groove 90 Degree Elbow -- CAL Series
from PT

Coupler x adapter, 90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Stainless (optional feature)
  • Quick Coupler Valving: Non Valved
  • English Size: 2.000 to 4.000
Dk-Lok® 45° SAE Male Elbow -- DLBS 4-4U
from DK-LOK U.S.A.

OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Face Seal Connection; Tube - Male English Straight Thread; 7/16-20 Straight Thread
  • English Size: 0.250
Lateral Fitting -- 30R-10X4-GLV
from Victaulic Co. of America

REDUCING TYPE. CARBON STEEL MATERIAL. GALVANIZED FINISH. 10 INCH X 10 INCH X 4 INCH NOMINAL SIZE. AIR, CHEMICAL, WATER APPLICATION. SEGMENTALLY WELDED PROCESS. 800 PSI PRESSURE RATING. 10 INCH IPS GROOVED X 10 INCH IPS GROOVED X 4 INCH IPS GROOVED END CONNECTION. 45 DEG LATERAL ANGLE. APPROXIMATE... [See More]

  • Fitting Type: Pipe Fitting; Elbow Fitting; Reducer Fitting
  • English Size: 4.000 to 10.000
  • Material: Steel
Weld Fittings
from Hy-Lok USA, Inc.

Hy-Lok USA, Inc. weld fittings are available in butt weld, socket weld, automatic tube weld and as metal gasket face seal fittings. For ultra-high purity applications, Hy-Lok weld fittings are electro-polished and packed in triple vinyl bags in a Class 10 environment. Hy-Lok Weld Fitting features... [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
  • Material: Stainless
  • Connection Type: Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
  • English Size: 0.125 to 1.000
Conduit/Fitting -- 42817325 [CL-2 from Hubbell Incorporated]
from Radwell International

PULLING ELBOW, 3/4 INCH, 90 DEGREES, FEMALE TO FEMALE THREAD, ALUMINUM, INCLUDES COVER AND GASKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Elbow Fitting
Thermoplastic Quick Coupling -- FT-PLC
from OMEGA Engineering, Inc.

•. Straight Thru, Single End or Double End Shutoff. •. Small Package Size. •. Leak Free O-Ring Seal. •. Special Configurations Quoted [See More]

  • Fitting Type: Pipe Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Connection Type: Barbed or Ribbed End (optional feature); Tube - Male English Straight Thread
  • Quick Coupler Valving: Double Shut-Off (optional feature); Non Valved (optional feature); Single Shut-Off (optional feature)
  • Material: Acetal
Cam & Groove 90 Degree Elbow -- CL
from PT

90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Connection Type: Barbed or Ribbed End
  • Quick Coupler Valving: Non Valved
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
Dk-Lok® Female Elbow -- DLF 2-2N
from DK-LOK U.S.A.

OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; 1/8" NPT
  • English Size: 0.125
Lateral Fitting -- 30R-10X4-PNT
from Victaulic Co. of America

REDUCING TYPE. CARBON STEEL MATERIAL. PAINTED FINISH. 10 INCH X 10 INCH X 4 INCH NOMINAL SIZE. AIR, CHEMICAL, WATER APPLICATION. SEGMENTALLY WELDED PROCESS. 800 PSI PRESSURE RATING. 10 INCH IPS GROOVED X 10 INCH IPS GROOVED X 4 INCH IPS GROOVED END CONNECTION. 45 DEG LATERAL ANGLE. APPROXIMATE... [See More]

  • Fitting Type: Pipe Fitting; Elbow Fitting; Reducer Fitting
  • English Size: 4.000 to 10.000
  • Material: Steel
Conduit/Fitting -- 58721682
from Radwell International

CONDUIT RIGID CORNER ELBOW W/GASKET 1/2IN ZINC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Elbow Fitting
Cam & Groove 90 Degree Elbow -- DDL
from PT

Coupler x coupler, 90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature)
  • Quick Coupler Valving: Non Valved
  • English Size: 2.000 to 4.000
Dk-Lok® Male Elbow -- DLM 1-1N
from DK-LOK U.S.A.

OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/16" NPT
  • English Size: 0.062
Conduit/Fitting -- 70747702 [FF-75 from Artesyn Embedded Power]
from Radwell International

APPLETON FFL-75 PULLING ELBOW, 3/4", 90 °, FEMALE/FEMALE, GASKETED, EXPLOSIONPROOF. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Elbow Fitting
Cam & Groove 90 Degree Elbow -- LA Series
from PT

90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Non Valved
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Polypropylene (PP) (optional feature)
Dk-Lok® Male Elbow -- DLM 18M-8R
from DK-LOK U.S.A.

OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Tube - Male English Straight Thread; 1/2 PT
  • Metric Size: 18.00
Conduit/Fitting -- 98828762 [GEC-8 from Parker Hannifin/Electromechanical Automation]
from Radwell International

ELBOW FITTING WITH GASKET, 1/2IN MALES, 90 DEGREES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Elbow Fitting
Cam & Groove 90 Degree Elbow -- LD
from PT

90 degree elbow [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Non Valved
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Polypropylene (PP) (optional feature); Stainless (optional feature)
Dk-Lok® Male Pipe Weld Elbow -- DLW 2-2P
from DK-LOK U.S.A.

OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Weld Connection (Butt or Socket)
  • English Size: 0.125
Hydraulic Fitting -- 24153286 [16MSEL16N-316 from Parker Hannifin/Electromechanical Automation]
from Radwell International

INSTRUMENTATION TUBE FITTING, A-LOK SERIES, 316 STAINLESS STEEL, 90 DEGREE ELBOW, TUBE TO MALE PIPE, 1" O.D., 1" NPT, -255 TO +649 CELSIUS, 2400-4700 PSI, FOR USE W/ GAS/ LIQUID/ FUEL/ OIL/ CORROSIVE/ COMPRESSED NATURAL GAS/ HYDROGEN/ STEAM/ PETROLIUIM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Tube Fitting; Pipe Fitting; Elbow Fitting
  • Connection Type: Compression Fitting
Cam & Groove Elbow Coupler -- H
from PT

Elbow coupler [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Non Valved
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
Dk-Lok® Positionable SAE Male Elbow -- DLS 4-4U
from DK-LOK U.S.A.

OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Tube - Male English Straight Thread; 7/16-20 Straight Thread
  • English Size: 0.250
Cam & Groove Elbow w/ Check Valve -- G
from PT

90 degree elbow, check valve [See More]

  • Fitting Type: Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Elbow Fitting
  • Connection Type: Tube - Male English Straight Thread
  • Quick Coupler Valving: Single Shut-Off
  • Material: Aluminum (optional feature); Brass/Bronze (optional feature); Iron (Cast/Ductile) (optional feature); Stainless (optional feature)
Dk-Lok® Tube Socket Weld Elbow -- DLSW 4-4
from DK-LOK U.S.A.

OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting; Weld Connection (Butt or Socket)
  • English Size: 0.250
Dk-Lok® Union Elbow -- DL-1
from DK-LOK U.S.A.

OD 1/16-2inch, OD 2mm-38mm. SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability. Rolled Male Thread Construction. Gauge-able Feature. Reusable. Excellent Leak-Free Sealing System in heavy vibration,. high thermal stresses and high impulse. [See More]

  • Fitting Type: Tube Fitting; Elbow Fitting; Union Fitting
  • Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
  • Connection Type: Compression Fitting
  • English Size: 0.062